EN
  • EN
  • DE

THB8128-E

Part No THB8128-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC STEPPER DRIVER 1CH 25HZIP / Motor Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr onsemi
Series *
Package Tube
Product Status Obsolete
Base Product Number THB8128
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1336996-THB8128-E
Ultra Librarian 3D Model Ultra Librarian THB8128-E CAD Model

Description

ON Semiconductor THB8128-E Product Overview

The ON Semiconductor THB8128-E is a high-performance, energy-efficient stepper motor driver designed to meet the rigorous demands of modern industrial applications. This advanced product is well-suited for driving bipolar stepper motors, which are commonly used in printers, scanners, digital cameras, gaming machines, and robotics due to their precise control and reliability.

Key Features

  • Integrated Dual H-Bridges: The THB8128-E includes dual H-bridges, enabling full control over two-phase bipolar stepper motors. This integration simplifies design and reduces the need for additional components.
  • High Voltage Range: With an operating voltage range of up to 44V, the device can accommodate a wide array of stepper motors, making it highly versatile for various applications.
  • Adjustable Current Control: Users can adjust the output current up to 2.8A, allowing for fine-tuning of motor performance and torque to match specific application requirements.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature helps protect the device from overheating, ensuring longevity and stable operation under heavy loads.
  • Cross-Conduction Protection: This safety feature prevents simultaneous conduction that could lead to short circuits and damage, enhancing the overall durability of the motor driver.

Applications

The THB8128-E's robustness and flexibility make it ideal for a broad spectrum of applications, including:

  • Precision industrial equipment
  • Automated factory robotics
  • High-resolution 3D printers
  • Office automation machines
  • Medical devices requiring accurate positioning

Product Advantages

ON Semiconductor's THB8128-E stands out for its ease of integration, high reliability, and enhanced safety features. Its ability to drive stepper motors with precision and efficiency, combined with ON Semiconductor's reputation for quality, makes the THB8128-E an excellent choice for developers looking to create high-performance, durable products.

You May Also Be Interested in

Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess