Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 2.5V @ 8mA, 2A
Collector Cut-off Current(Max) 2mA
Typical Gain (hFE) (Min) 1000 @ 1A, 4V
Maximum Power Dissipation 2W
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 032175-TIP110G
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian TIP110G CAD Model

Description

ON Semiconductor TIP110G Darlington Transistor

The TIP110G from ON Semiconductor is a versatile NPN Darlington bipolar power transistor designed to cater to a wide array of applications requiring high voltage and current. This transistor is housed in a TO-220 package, known for its reliability and robustness, making it suitable for use in commercial, industrial, and educational environments.

Key Features

  • Voltage and Current: The TIP110G can handle a collector-emitter voltage (V<sub>CEO) of up to 60V and a continuous collector current (I<sub>C) of up to 2A, making it capable of driving medium power loads.
  • High DC Current Gain: With a high DC current gain (h<sub>FE), this transistor can amplify low-power electronic signals to higher power levels with minimal input current, making it ideal for amplification purposes.
  • Complementary PNP Type: It has a complementary PNP partner, the TIP115G, allowing designers to create push-pull configurations for applications requiring symmetrical drive characteristics.
  • Thermal and Power Handling: Its TO-220 package is designed to handle higher thermal and power dissipation, ensuring stable performance over a wide temperature range.

Applications

The TIP110G is commonly used in a variety of applications such as:

  • Power regulators
  • DC-DC converters
  • Motor controllers
  • Relay drivers
  • Power amplifiers
  • Solenoid/valve controls

Quality and Reliability

ON Semiconductor is a trusted name in the industry, and the TIP110G transistor is no exception when it comes to quality. It is manufactured to meet stringent standards, ensuring high reliability and performance consistency for your electronic projects and products.

Environmental Compliance

The TIP110G is also environmentally friendly, complying with RoHS (Restriction of Hazardous Substances) standards, which restricts the use of certain hazardous materials commonly used in electronic and electrical equipment.

Whether you are designing a new power circuit or replacing a component in an existing design, the TIP110G from ON Semiconductor is a solid choice for your power switching and amplification needs.

You May Also Be Interested in

MACOM Technology Solutions
TRANS PNP DARL 100V 20A TO3
Need more? Email Us
ECAD model for JANTXV2N6287
ON Semiconductor
TRANS NPN 80V 0.5A TO92 / Bipolar (BJT) Transistor NPN 80 V 500 mA 150MHz 625 mW Through Hole TO-92 (TO-226)
Need more? Email Us
ECAD model for MPS8099RLRAG
Fairchild/ON Semiconductor
TRANS NPN 15V 0.3A TO92-3
Need more? Email Us
ECAD model for 2N5772
Taiwan Semiconductor
SOT-323, -50V, -0.5A, PNP BIPOLA / Bipolar (BJT) Transistor PNP 45 V 500 mA 80MHz 200 mW Surface Mount SOT-323
Lowest to $0.0170
ECAD model for BC807-16W
ON Semiconductor
TRANS NPN DARL 50V 1A TO92
Need more? Email Us
ECAD model for MPSW45A
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to $0.0626
ECAD model for PBSS5130T
ON Semiconductor
POWER BIPOLAR TRANSISTOR, PNP / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SB883
MACOM Technology Solutions
TRANS NPN 100V 5A TO39
Need more? Email Us
ECAD model for JANTX2N5339
Infineon Technologies
IGBT 1200V 20A 100W TO247AC
Lowest to $11.3691
ECAD model for IRG4PH30K

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6108 $58.0260
225+ $0.5013 $112.7925
350+ $0.4856 $169.9600
480+ $0.4700 $225.6000
620+ $0.4543 $281.6660
830+ $0.4072 $337.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 190 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention