EN
  • EN
  • DE

TIP122G

Part No TIP122G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 100V 5A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 4V @ 20mA, 5A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 1000 @ 3A, 3V
Maximum Power Dissipation 2W
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 097466-TIP122G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIP122G CAD Model

Description

The TIP122G from ON Semiconductor is a robust NPN Darlington bipolar power transistor designed for general-purpose amplifier and low-speed switching applications. This device is housed in a TO-220 package, known for its reliability and thermal efficiency, making it suitable for a wide range of electronic circuits.

Key Features

  • High DC Current Gain: With a high DC current gain (hFE) of 1000 (min) at IC = 3.0 A, the TIP122G provides a significant amplification factor, making it ideal for applications requiring high current control from a low-current signal.
  • Collector-Emitter Saturation Voltage: The device offers a low collector-emitter saturation voltage, typically VCE(sat) = 2.0 V at IC = 3.0 A, which helps in reducing power losses and improving efficiency.
  • High Collector-Emitter Breakdown Voltage: With a VCEO of 100V, the TIP122G can handle high voltage applications, providing a wide safety margin for electronic designs.
  • Monolithic Construction: The monolithic integration of the Darlington pair ensures a high level of reliability and consistent performance.
  • Complementary PNP Type Available: A complementary PNP type, TIP127G, is also available, allowing for push-pull configurations and other complementary pair applications.

Applications

The TIP122G is suitable for a variety of applications, including:

  • Power linear and switching applications
  • Motor control circuits
  • Audio amplifiers
  • DC-DC converters
  • Relay drivers

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The TIP122G is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances such as lead, making it suitable for use in various global markets.

Conclusion

The TIP122G NPN Darlington transistor from ON Semiconductor is a versatile component that offers high performance in a wide range of applications. Its high current gain, efficient saturation characteristics, and robust voltage handling capabilities make it a go-to choice for designers looking for a reliable power transistor solution.

You May Also Be Interested in

ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $17.1448
STMicroelectronics
High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display
Need more? Email Us
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6283 $50.2640
195+ $0.5156 $100.5420
305+ $0.4995 $152.3475
415+ $0.4834 $200.6110
540+ $0.4672 $252.2880
720+ $0.4189 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,720 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess