Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 60 V 1 A 3MHz 2 W Through Hole TO-220-3
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name TIP29
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936505-TIP29ATU
Ultra Librarian 3D Model Ultra Librarian TIP29ATU CAD Model

Description

The TIP29ATU from ON Semiconductor is a high-power bipolar NPN transistor designed for general-purpose switching and amplifier applications. This robust semiconductor device is part of the TIP series, known for its reliability and performance in a wide range of electronic circuits.

Key Features:

  • Voltage Ratings: The TIP29ATU is capable of withstanding collector-emitter voltages up to 60V, making it suitable for medium voltage requirements in electronic circuits.
  • Current Handling: With a continuous collector current rating of up to 1A, this transistor can handle significant power for a variety of applications.
  • Power Dissipation: It has a power dissipation capability of 30W, providing ample headroom for thermal management and ensuring reliable operation under high-power conditions.
  • Gain Performance: The device offers a DC current gain (hFE) range from 40 to 240, ensuring a consistent amplification factor across different devices and operating conditions.
  • Package: Packaged in a TO-220 case, the TIP29ATU offers a compact form factor while maintaining good thermal performance, thanks to its through-hole mounting design which aids in heat dissipation.

Applications:

The TIP29ATU is versatile and can be used in various applications such as:

  • Power regulators
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching circuits

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The TIP29ATU is manufactured to meet stringent quality standards, ensuring reliable performance for both commercial and industrial applications. Its robustness is further enhanced by its ability to operate over a wide temperature range, maintaining stability and functionality even under harsh conditions.

Conclusion:

In summary, the TIP29ATU NPN transistor is a solid choice for designers looking for a reliable and efficient component that can handle moderate power levels. Its combination of voltage capability, current handling, power dissipation, and gain performance, all packaged in a practical TO-220 case, makes it a versatile component suitable for a broad range of electronic applications.

You May Also Be Interested in

Panjit
TRANS NPN 45V 0.5A SOT23
Lowest to €0.0333
ECAD model for BC817-40-AU_R1_000A1
Nexperia USA Inc.
TRANS PNP 60V 3A DFN2020D-3
Lowest to €0.6026
ECAD model for PBSS5360PASX
Nexperia USA Inc.
TRANS NPN 30V 0.1A TO236AB
Lowest to €0.2386
ECAD model for BC849B,215
Rohm Semiconductor
TRANS PNP 50V 0.15A UMT3
Lowest to €0.0127
ECAD model for 2SA1576U3HZGT106Q
Nexperia USA Inc.
BC807-25L/SOT23/TO-236AB
Lowest to €0.0204
ECAD model for BC807-25LVL
Micro Commercial Co
TRANS PNP 60V 0.6A SOT523
Lowest to €0.0279
ECAD model for MMBT2907AT-TP
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO236AB
Lowest to €0.0214
ECAD model for BCX70J,235
Panasonic
TRANS NPN 40V 0.05A SMINI3
Lowest to €0.0815
ECAD model for DSC5A01T0L
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.3W 0.1A -50V Transi / Bipolar (BJT) Transistor
Lowest to €0.0220
ECAD model for BC857BQ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention