EN
  • EN
  • DE

TIP3055G

Part No TIP3055G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Complementary Silicon Power Transistors | TRANS NPN 60V 15A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Maximum) 15A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) at Ib, Ic 3V at 3.3A, 10A
Current - Collector Cutoff (Maximum) 700μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 20 at 4A, 4V
Maximum Power 90W
Frequency - Transition 2.5MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1267429-TIP3055G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIP3055G CAD Model

Description

ON Semiconductor TIP3055G Power Transistor

The TIP3055G is a high-power bipolar transistor from ON Semiconductor, renowned for its reliability and performance in a wide range of power amplification and switching applications. This versatile NPN transistor is designed to handle significant power levels, making it an ideal choice for audio amplifiers, power regulators, and various types of high-power switching circuits.

Key Features

  • Voltage and Current Handling: The TIP3055G is capable of withstanding collector-emitter voltages up to 60V and can handle collector currents up to 15A, ensuring robust performance in demanding situations.
  • Power Dissipation: With a power dissipation of up to 90W, this transistor can manage significant thermal loads, making it suitable for continuous high-power operations.
  • High DC Current Gain: Featuring a high DC current gain (hFE) range, the TIP3055G offers efficient current amplification, which is critical for applications requiring high linearity and signal integrity.
  • Complementary PNP Type: It has a complementary PNP counterpart, TIP2955G, allowing designers to create push-pull, class B, and other types of complementary amplifier configurations.

Applications

  • Linear and switching power supplies
  • Audio power amplifiers
  • Motor controllers
  • Power inverters
  • DC-DC converters

Package and Quality

The TIP3055G comes in a TO-247 package, which is known for its high thermal performance and robustness. This package ensures that the device can handle high temperatures and provides ease of mounting on heat sinks for enhanced thermal management. Manufactured by ON Semiconductor, a leader in power and signal management, the TIP3055G is built to meet high-quality standards, ensuring reliable operation even in harsh conditions.

Conclusion

With its impressive power handling capabilities, high current gain, and the ability to operate in a wide range of temperatures, the TIP3055G from ON Semiconductor is a solid choice for engineers and designers looking to incorporate a dependable power transistor into their high-performance circuits. Its compatibility with complementary devices further adds to its versatility, making it a staple component in power electronics design.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9313 $51.2215
135+ $0.7642 $103.1670
205+ $0.7403 $151.7615
280+ $0.7164 $200.5920
365+ $0.6926 $252.7990
485+ $0.6209 $301.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,750 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess