EN
  • EN
  • DE

TIP36CG

Part No TIP36CG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Complementary Silicon High−Power Transistors | TRANS PNP 100V 25A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type PNP
Current - Collector (Ic) (Maximum) 25A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 4V at 5A, 25A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 15 at 15A, 4V
Maximum Power 125W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247
Family Part Number TIP36
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1267450-TIP36CG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP36CG CAD Model

Description

The TIP36CG is a high-power bipolar PNP transistor manufactured by ON Semiconductor, renowned for its reliability and performance in a wide range of electronic applications. This power transistor is designed to handle substantial current and voltage, making it an ideal component for power regulation and amplification tasks in various electronic circuits.

Key Features

  • High Voltage Tolerance: The TIP36CG is capable of withstanding voltages up to 100V, making it suitable for high voltage applications.
  • High Current Capacity: With a continuous collector current rating of up to 25A, this transistor can handle significant power loads without overheating or failing.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures efficient operation with minimal power loss, which is critical for power-intensive applications.
  • Complementary NPN Transistor: The TIP36CG can be paired with its complementary NPN partner, the TIP35CG, for push-pull amplifier configurations, offering design flexibility.

Applications

The TIP36CG is versatile and can be used in a variety of applications, including:

  • Power supply regulators
  • Audio power amplifiers
  • Motor controllers
  • Switching circuits
  • Linear amplifiers

Product Specifications

Parameter Value Collector-Emitter Voltage (VCEO) 100V Collector Current (IC) 25A Power Dissipation (PD) 125W Operating Junction Temperature (TJ) -65 to 150°C Package TO-247

The ON Semiconductor TIP36CG is a robust and efficient solution for designers looking to incorporate a reliable PNP transistor into their high-power applications. Its combination of high voltage and current ratings with low saturation voltage makes it a go-to choice for engineers worldwide.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3359 $58.3975
61+ $1.9168 $116.9248
94+ $1.8568 $174.5392
129+ $1.7969 $231.8001
167+ $1.7370 $290.0790
223+ $1.5573 $347.2779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess