Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Topology Buck, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 7V ~ 40V
Switching Frequency 200kHz
Duty Cycle (Maximum) 48%
Synchronous Rectifier Yes
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number TL494
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1268434-TL494CDR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL494CDR2 CAD Model

Description

ON Semiconductor TL494CDR2: PWM Controller IC

The ON Semiconductor TL494CDR2 is a versatile Pulse Width Modulation (PWM) control circuit designed to offer precise voltage regulation and a high level of flexibility in power supply applications. This integrated circuit is widely used in switch-mode power supplies (SMPS), DC-DC converters, and other power control applications due to its robust feature set and reliable performance.

Key Features

  • Flexible PWM Operations: The TL494CDR2 allows for both fixed frequency or variable frequency PWM operations, making it suitable for a wide range of applications.
  • Dual Error Amplifiers: It includes two error amplifiers with a common-mode voltage range from -0.3V to VCC - 2V. These amplifiers enable the user to implement loop compensation and feedback control with ease.
  • Adjustable Dead-Time Control: The provision of an adjustable dead-time control enhances the performance of the power supply by optimizing the switching characteristics.
  • Wide Operating Range: The device operates on a supply voltage range from 7V to 40V, accommodating various power supply designs.
  • Output Control: It features two totem-pole outputs with a 200mA current sink capability, which can be operated independently or synchronized.

Applications

The TL494CDR2's robust design and comprehensive features make it ideal for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-to-DC converters
  • Power inverters
  • Battery chargers
  • Motor controllers

Reliability and Efficiency

ON Semiconductor is known for its commitment to quality, and the TL494CDR2 is no exception. It is designed to improve the reliability and efficiency of power supply systems. The device's consistent performance and durable construction ensure that it can withstand the demands of various industrial environments.

With its comprehensive set of features, the TL494CDR2 is a crucial component for designers looking to create sophisticated power control systems with high efficiency and reliability. Its ease of use and flexibility make it a go-to choice for engineers and professionals in the electronics industry.

You May Also Be Interested in

Renesas Electronics America
Single Sync Buck PWM Controller for Broadband Gateway Applications | IC REG CTRLR BUCK 14SOIC
Lowest to $2.2820
ECAD model for ISL6439CBZ
Texas Instruments
IC REG CTRLR MULT TOP 20PLCC
Need more? Email Us
ECAD model for UC3525AQG3
Texas Instruments
Active Clamp Voltage Mode PWM Controller
Lowest to $2.2160
ECAD model for LM5025SD/NOPB
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for SMBT1108LT1G
Renesas Electronics America
Flexible Double Ended Voltage and Current Mode PWM Controllers | IC REG CTRLR MULT TOP 16TSSOP
Lowest to $1.8349
ECAD model for ISL6740IVZ
Texas Instruments
8-PIN CURRENT MODE PUSH-PULL PWM CONTROLLERS WITH PROGRAMMABLE SLOPE COMPENSATION | IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
ECAD model for UCC28084D
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $40.2822
ECAD model for LTC3863MPMSE#PBF
Microchip Technology
BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 14DIP
Need more? Email Us
ECAD model for MIC38HC43-1BN
Exar Corporation
High Voltage, 300KHz Synchronous PWM Controller | IC REG CTRLR BUCK 10MSOP
Need more? Email Us
ECAD model for SP6132HEU-L

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention