EN
  • EN
  • DE

LCY G6SP-CBEA-5E-47-140-R18-Z

Part No LCY G6SP-CBEA-5E-47-140-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED TOPLED YELLOW 6PLCC / LED Lighting Color series Yellow 6-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr ams-OSRAM USA Inc.
Series Advanced Power TOPLED®
Package Tape & Reel (TR)
Color Yellow
Current - Test 140mA
Voltage - Forward (Vf) (Typ) 3.3V
Lumens/Watt @ Current - Test 39 lm/W
Current - Max 250mA
Luminous Flux @ Current/Temperature 18lm (12lm ~ 24lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 6-PLCC
Supplier Device Package 6-PLCC
Dimension 0.130" L x 0.118" W (3.30mm x 3.00mm)
Height - Seated (Max) 0.083" (2.10mm)
Base Product Number LCYG6SP
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 475-LCYG6SP-CBEA-5E-47-140-R18-ZTR
Standard Package 1,000
Win Source Part Number 1069116-LCY G6SP-CBEA-5E-47-140-R18-Z
Ultra Librarian 3D Model Ultra Librarian LCY G6SP-CBEA-5E-47-140-R18-Z CAD Model

Description

The Advanced Power TOPLED LED component by ams-OSRAM USA Inc. is a surface mount type with a maximum current of 250mA and a viewing angle of 120 degrees.

  • Mounting Type: Surface Mount
  • Maximum Current: 250mA
  • Viewing Angle: 120 degrees
  • Forward Voltage: 3.3V
  • Current Test: 140mA
  • Luminous Flux: 18lm
  • Wavelength: - @ a temperature test of 25 degrees Celsius
  • Lumens per Watt: 39
  • Package or Case: 6-PLCC

You May Also Be Interested in

LITE-ON Technology
P033RGB
Need more? Email Us
LITE-ON Technology
LED 5630 590NM 4SMD
Need more? Email Us
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.1441
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0095
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0987
Kingbright
Single Color LEDs
Lowest to $0.1556
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0838

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess