EN
  • EN
  • DE

GW QSLMS2.EM-H7H9-XX33-1U1V-65-R18

Part No GW QSLMS2.EM-H7H9-XX33-1U1V-65-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description THE OSCONIQ S 3030 IS A HIGH EFF / LED Lighting OSCONIQ® S 3030 White, Cool 5000K 2.7V 65mA 120° 1213 (3032 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr ams-OSRAM USA Inc.
Series OSCONIQ® S 3030
Package Tape & Reel
Color White, Cool
CCT (K) 5000K
Flux @ 25°C, Current - Test 39.75lm (37.5lm ~ 42lm)
Current - Test 65mA
Voltage - Forward (Vf) (Typ) 2.7V
Lumens/Watt @ Current - Test 226 lm/W
CRI (Color Rendering Index) 80
Current - Max 200mA
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 1213 (3032 Metric)
Supplier Device Package 1212
Size / Dimension 0.118" L x 0.126" W (3.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Thermal Resistance of Package 9.6°C/W
Standard Package 4,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1340367-GW QSLMS2.EM-H7H9-XX33-1U1V-65-R18
Ultra Librarian 3D Model Ultra Librarian GW QSLMS2.EM-H7H9-XX33-1U1V-65-R18 CAD Model

Description

The GW QSLMS2.EM-H7H9-XX33-1U1V-65-R18 is a white LED lighting product that is part of the OSCONIQ® S 3030 series. Bold the product name (e.g., BAV99S,135 → GW QSLMS2.EM-H7H9-XX33-1U1V-65-R18) and manufacturer (e.g., Nexperia USA Inc. → N/A).

  • LED Color: White
  • Series: OSCONIQ® S 3030
  • Viewing Angle: 120 Degrees
  • Forward Voltage: 2.7V
  • Current: 200mA
  • Current Test: 65mA
  • CCT: 5000K
  • Flux @ Current/Temperature: 39.75lm (37.5lm ~ 42lm) @ current/temperature
  • Packaging: Tape & Reel
  • Standard Package: 4,000
  • Mounting Type: Surface Mount (SMD)
  • ECCN: EAR99
  • REACH: Not Affected

You May Also Be Interested in

Samsung
LED LM281B+ COOL WHT 5000K SMD
Need more? Email Us
Lumileds
LUXEON 2835C 6V 4000K 80CRI / LED Lighting series White, Neutral 4000K 6V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0953
CreeLED, Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Lighting XLamp® XP-G White, Cool 6200K 2.9V 350mA 125° 1414 (3535 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Samsung
LED 4000K 80CRI SMD / LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.9390
Citizen
SMD LED 3500K 80CRI 25.9LM
Lowest to $0.1309
Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.6437
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess