Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Family Name ATBM8848
Introduction Date April 19, 2010
Estimated EOL Date Not Applicable
Win Source Part Number 63507-ATBM8848
Ultra Librarian 3D Model Ultra Librarian ATBM8848 CAD Model

Description

ATBM8848

The ATBM8848 is a versatile tuner chip tailored for high-definition television broadcasting. It enhances reception quality through its state-of-the-art decoding algorithms, providing crisp and vivid images. The ATBM8848 is an ideal choice for manufacturers seeking to deliver premium viewing experiences.

Features and Benefits:
  • High Performance Demodulation: Accurately processes complex signal formats.
  • Energy Efficient Design: Reduces operational costs and environmental impact.
  • Multi-standard Support: Compatible with a broad array of international broadcast standards.
  • Compact and Durable: Engineered for long-lasting performance in diverse conditions.
Applications:
  • HDTVs
  • High-end Set-Top Boxes
  • Broadcast Receivers
  • Streaming Devices

The ATBM8848 empowers your devices with exceptional signal processing capabilities, ensuring outstanding viewing quality.

You May Also Be Interested in

Inphi Corporation
OC-192/4XOC-48/16XOC-12/3 SONET/
Need more? Email Us
ECAD model for GCIXF19303EE.B1-885705
TE Connectivity
S-L10, IMAX5.4, ROHS DQ1280-100M
Need more? Email Us
ECAD model for DQ1280-100M
Broadcom Limited
SINGLE CHIP 802.11N PCIE
Need more? Email Us
ECAD model for BCM4342EKFBG
Molex, LLC
12 GOOSENECK LAMP
Need more? Email Us
ECAD model for 625000444
Broadcom Limited
SMALL CELL BASE BAND FOR THE RES
Need more? Email Us
ECAD model for BCM61755IFSBG1
TE Connectivity
DS13-1000 = RELAY
Lowest to $395.2750
ECAD model for DS13-1000
Broadcom Limited
ULTIMATE LOWCOST 2X2 802.11N SIN
Lowest to $16.2986
ECAD model for BCM43131TKMLGT-P
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
ECAD model for FRB-NT127-8.5X11
Others
Need more? Email Us
ECAD model for G6H-Z-3DC3V

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention