EN
  • EN
  • DE

SMD-252018-1R8K-T

Part No SMD-252018-1R8K-T
Manufacturer Others
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 328771-SMD-252018-1R8K-T
Ultra Librarian 3D Model Ultra Librarian SMD-252018-1R8K-T CAD Model

Description

The SMD-252018-1R8K-T is a surface mount inductor designed for use in a variety of electronic circuits requiring filtering, impedance matching, or energy storage. This inductor utilizes a surface mount design, making it suitable for automated assembly and high-density circuit layouts.

Applications

  • DC-DC Converters: Used as a key component for energy storage and filtering in DC-DC converters, including boost, buck, and buck-boost configurations.
  • Power Supplies: Filters unwanted noise and ripple in power supplies to ensure stable and clean power delivery.
  • RF Circuits: Utilized for impedance matching in RF circuits to optimize signal transfer and reduce signal reflections.
  • EMI Suppression: Filters electromagnetic interference (EMI) to minimize unwanted noise in electronic devices.
  • Signal Filtering: Used to filter specific frequency components in signal processing applications.

Features

  • Surface Mount Device (SMD): Suitable for automated assembly processes, which reduces manufacturing time and cost.
  • 252018 Package: Specifies the physical dimensions of the inductor, typically 2.5mm x 2.0mm x 1.8mm, which allows for compact designs.
  • 1.8µH Inductance: An inductance value of 1.8 microhenries, which defines the inductor's ability to store energy in a magnetic field.
  • K Tolerance: Indicates a 10% tolerance on the nominal inductance value.
  • Shielded Construction (Likely): Often designed with shielding to minimize electromagnetic interference (EMI) and prevent interaction with nearby components.
  • Tape and Reel Packaging: The '-T' suffix usually designates tape and reel packaging for automated pick-and-place assembly.

Benefits

  • Efficient Energy Storage: Stores energy in a magnetic field, providing a stable source for power delivery.
  • Effective Noise Filtering: Reduces unwanted noise and ripple, improving the performance of electronic circuits.
  • Optimized Impedance Matching: Matches impedances for maximum power transfer and minimal signal reflections.
  • Compact Design: Saves valuable space on printed circuit boards (PCBs), allowing for miniaturization of electronic devices.
  • Automated Assembly: Compatible with automated pick-and-place assembly, reducing manufacturing costs and improving efficiency.

Additional Details

The SMD-252018-1R8K-T inductor has a typical inductance of 1.8 µH with a tolerance of 10%. The '252018' refers to the physical dimensions (2.5mm x 2.0mm x 1.8mm). Critical parameters include the saturation current (Isat), which is the current at which the inductance drops by a specified percentage (e.g., 10%), and the RMS current (Irms), which is the current at which the inductor's temperature rises by a certain amount (e.g., 40°C). The DC resistance (DCR) is also important for calculating power losses. The suffix '-T' indicates that the inductor is supplied on tape and reel for automated assembly. Shielded inductors are preferred in environments where EMI is a concern. Always refer to the manufacturer's datasheet for comprehensive specifications, including Isat, Irms, DCR, self-resonant frequency (SRF), and operating temperature range, to ensure proper selection and application of the inductor. Core material (e.g., ferrite) affects the inductor's performance characteristics. Consider frequency, current, and environmental conditions when selecting this component.

You May Also Be Interested in

Bourns Inc.
FUSE RESET PPTC 1206 0.50A/16V
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 24V 2A Surface Mount 2920
Lowest to $0.1747
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Fuzetec
Polymeric PTC Resettable Fuse 60V 10mA Surface Mount 0603
Lowest to $0.0539

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess