EN
  • EN
  • DE

AMN31111

Part No AMN31111
Manufacturer Panasonic
Catalog Motion Sensors - Optical
Description SENSOR MOTION STD DETECT BLK LEN / PIR Sensor Digital 5m 1-CH 3-Pin Carton
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Panasonic Electric Works
Status Active
Sensor Type Motion, Pyroelectric, PIR (Passive Infrared)
Sensing Distance 197" (5m) 16.4'
Output Type Digital
Supply Voltage - Operating 3 V to 6 V
Trigger Type Internal
Features Polyethylene, Black Lens
Temperature Range - Operating -20°C to 60°C (TA)
Detection Pattern Standard
Win Source Part Number 039190-AMN31111
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Consumer Electronics, Building Automation, Portable Devices
Family Name AMN31111
Introduction Date December 01, 2003
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian AMN31111 CAD Model

Description

AMN31111 - High-Performance Motion Detector

The AMN31111 offers superior motion detection functionality, specifically crafted for demanding security and automation applications. Its high-performance capabilities ensure top-tier operation in diverse environments.

  • Applications:
    • Advanced surveillance systems
    • Industrial automation
    • Access control systems

Features and Benefits

  • Enhanced Accuracy: Delivers dependable motion sensing with minimal errors.
  • Temperature Resilience: Performs reliably under varying climate conditions.
  • Cost-Effective: Economical solution with high-end performance features.

When precision and reliability are critical, the AMN31111 motion detector is the optimal choice for superior application demands.

You May Also Be Interested in

Panasonic
SENSOR MOTION DIG STD 5V WHT PCB
Need more? Email Us
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Need more? Email Us
Panasonic
SENSOR MOTION ANA 10M 5V BK PCB / Sensor PIR (Passive Infrared) 394" (10m) 32.8' Long Distance Lens, Black Cylinder
Lowest to $28.6870
Panasonic
SENSOR MOTION PIR STD LS WHT / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, White Module
Need more? Email Us
Panasonic
SENSOR PIR 6UA DIGITAL WHITE / Sensor Motion, Pyroelectric, PIR (Passive Infrared) 275.6" (7m) Flat Square Lens, White Module
Need more? Email Us
Panasonic
SENSOR MOTION PIR LONG DIST 1UA / Sensor PIR (Passive Infrared) 472" (12m) 39.4' High Density Lens, Black Module
Need more? Email Us
Panasonic
SENSOR MOTION DIG 5V WHITE PCB / Sensor PIR (Passive Infrared) 78.7" (2m) 6.6' Slight Motion Lens, White Cylinder
Lowest to $29.6029
Panasonic
SENSOR PIR 6UA DIGITAL WHITE / Sensor Motion, Pyroelectric, PIR (Passive Infrared) 669" (17m) 55.8' High Density Lens, White Module
Need more? Email Us
Panasonic
SENSOR PIR STD TYPE 6UA / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, Black
Lowest to $20.5264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess