EN
  • EN
  • DE

TDA2030V

Part No TDA2030V
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 14W Hi-Fi AUDIO AMPLIFIER | IC AMP AUDIO 18W HIFI PENTAWATT5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 18W x 1 at 4Ohm
Supply Voltage (V) 12V ~ 36V, ±6V ~ 18V
Features Short-Circuit and Thermal Protection
Mounting Style Through Hole
Temperature Range - Operating -40°C ~ 150°C
Supplier Device Package 5-PENTAWATT
Manufacturer Package Pentawatt-5 (Vertical, Bent and Staggered Leads)
Family Part Number TDA2030
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1265934-TDA2030V
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA2030V CAD Model

Description

The TDA2030V from STMicroelectronics is a monolithic integrated circuit in Pentawatt® vertical package, intended for use as a low-frequency class AB amplifier. With robust construction and proven reliability, this audio amplifier offers an optimal solution for high-quality audio applications such as hi-fi and music instruments amplifiers, especially for those seeking a simple and straightforward design with modest power requirements.

Key Features

  • Output Power: Capable of delivering 18W of output power into a 4Ω load with 0.5% distortion or 14W into an 8Ω load with 0.5% distortion, making it suitable for a range of audio applications.
  • Wide Voltage Range: The operating supply voltage ranges from 6V to 36V, providing flexibility in various power supply configurations and ensuring compatibility with a wide range of audio systems.
  • Thermal Shutdown Protection: The device includes an original circuitry which limits the current of the output transistors, providing thermal shutdown protection that safeguards the IC from overheating and potential damage.
  • Low Harmonic and Crossover Distortion: Ensures high-fidelity reproduction of audio signals, preserving the clarity and integrity of the original sound.

Applications

The TDA2030V is versatile and can be used in various audio amplification settings such as:

  • Audio power amplifiers for hi-fi
  • Home theater systems
  • Musical instruments amplifiers
  • Public address systems

Quality and Reliability

STMicroelectronics is renowned for their commitment to quality and reliability. The TDA2030V is built to meet high standards, ensuring consistent performance and longevity in your audio projects. Its rugged design and thermal protection make it a dependable choice for both the hobbyist and professional audio engineer.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7099 $62.8089
25+ $4.6851 $117.1275
39+ $4.5387 $177.0093
53+ $4.3922 $232.7866
69+ $4.2459 $292.9671
92+ $3.8066 $350.2072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,288 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess