EN
  • EN
  • DE

AMN43121

Part No AMN43121
Manufacturer Panasonic
Catalog Motion Sensors - Optical
Description SENSOR MOTION SPOTDETECT DIG BLK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Sensor Type PIR (Passive Infrared)
Sensing Distance 197" (5m) 16.4'
Output Type Digital
Voltage - Supply 2.2V ~ 3V
Trigger Type Internal
Features Spot Lens, Black
Case / Package Cylinder
Temperature Range - Operating -20°C ~ 60°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599600-AMN43121
Ultra Librarian 3D Model Ultra Librarian AMN43121 CAD Model

Description

N

You May Also Be Interested in

Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Need more? Email Us
Murata Electronics North America
MOTION SENSOR
Lowest to $1.4731
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Need more? Email Us
Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Lowest to $7.5484
Panasonic
SENSOR PIR W/O LENS 6UA
Lowest to $5.1881
Excelitas Technologies
PYRO DETECTOR DUAL, MOTION SENS
Need more? Email Us
Panasonic
SENSOR MOTION DETECT DIG 10M BLK
Need more? Email Us
Panasonic
MOTION SENSOR H TYPE 200CM
Need more? Email Us
Panasonic
SENSOR PIR STD TYPE 6UA / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, Black
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess