EN
  • EN
  • DE

IRS-B210ST01

Part No IRS-B210ST01
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Optical
Description MOTION SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Murata Electronics North America
Status Active
Sensor Type Motion, Pyroelectric, PIR (Passive Infrared)
Supply Voltage - Operating 2 V to 15 V
Temperature Range - Operating -40°C to 70°C (TA)
Win Source Part Number 61896-IRS-B210ST01
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRS-B210ST01 CAD Model

Description

It is a balanced supply and demand product that is designed for use in motion, pyroelectric, and PIR (Passive Infrared) sensors.

  • Compatibility: Compatible with a wide range of electronic devices
  • Applications: Various industries
  • Operating Temperature: -40°C to 70°C (TA)
  • Operating Supply Voltage: 2 V to 15 V
  • Description: A common-used part that provides excellent value for money

You May Also Be Interested in

Excelitas Technologies
Need more? Email Us
Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Need more? Email Us
Murata Electronics North America
MOTION SENSOR
Lowest to $1.4731
Panasonic
SENSOR MOTION PIR DIGITAL BLACK
Need more? Email Us
Excelitas Technologies
PYRO DETECTOR DUAL MOTION SENS E
Need more? Email Us
Panasonic
SENSOR PIR W/O LENS 6UA
Lowest to $5.1881
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Need more? Email Us
Kemet
PYRO SENSOR MODULE 37DEG(H) 28DE / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Excelitas Technologies
PYRO DETECTOR DUAL, MOTION SENS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess