EN
  • EN
  • DE

ACH4518C-333A-T

Part No ACH4518C-333A-T
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816466-ACH4518C-333A-T
Ultra Librarian 3D Model Ultra Librarian ACH4518C-333A-T CAD Model

Description

The ACH4518C-333A-T is a common mode choke from TDK Corporation, designed to suppress common mode noise in electronic circuits. This component is crucial for reducing electromagnetic interference (EMI) and improving signal integrity in various applications.

Applications:

  • USB interfaces
  • HDMI interfaces
  • LVDS (Low-Voltage Differential Signaling)
  • CAN (Controller Area Network) bus systems
  • Audio lines

Features:

  • Inductance: 33 µH (microhenries)
  • Rated Current: Specified current rating for reliable operation
  • DC Resistance (DCR): Low DCR to minimize signal loss
  • Common Mode Impedance: High impedance to effectively suppress common mode noise
  • Surface Mount Technology (SMT): Suitable for automated assembly
  • Compact Size: Small footprint for space-saving designs

Benefits:

  • EMI Suppression: Reduces electromagnetic interference, improving signal quality.
  • Signal Integrity: Enhances signal integrity by filtering out unwanted noise.
  • Compliance: Helps meet regulatory requirements for electromagnetic compatibility (EMC).
  • Compact Design: Small size allows for easy integration into tight spaces.
  • Reliable Performance: TDK's reputation ensures consistent and dependable performance.

The ACH4518C-333A-T common mode choke provides effective noise suppression, contributing to improved signal integrity and system performance. Its compact size and SMT compatibility make it suitable for a wide range of electronic applications where EMI reduction is essential.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess