EN
  • EN
  • DE

ZRE200BP

Part No ZRE200BP
Manufacturer Zilog
Catalog Motion Sensors - Optical
Description ZMOTION NICERA PYRO RE200B-P  /  Sensor PIR (Passive Infrared)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Optical
Mfr Zilog
Series ZMOTION®
Package Box
Product Status Obsolete
Sensor Type PIR (Passive Infrared)
Output Type Digital
Voltage - Supply 2.7V ~ 3.6V
Trigger Type Internal
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Other Names ZRE200BP-ND,269-4923
Standard Package 1
Win Source Part Number 1087968-ZRE200BP
Ultra Librarian 3D Model Ultra Librarian ZRE200BP CAD Model

Description

The ZRE200BP is a sensor/transducer electronic component manufactured by Zilog. It is part of the ZMOTION series and has a digital output type. This part has a sensing distance and detection pattern that is unspecified. It is powered by a voltage supply of 2.7V to 3.6V.

You May Also Be Interested in

Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Lowest to $69.7880
Panasonic
SENSOR PIR W/O LENS 6UA
Lowest to $5.1881
Panasonic
SENSOR PIR STD TYPE 6UA / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, Black
Lowest to $20.5264
Panasonic
SENSOR MOTION DIG 5V WHITE PCB / Sensor PIR (Passive Infrared) 78.7" (2m) 6.6' Slight Motion Lens, White Cylinder
Lowest to $29.6029
Panasonic
SENSOR MOTION DIG SPOT 5V WH PCB / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Spot Lens, White Cylinder
Lowest to $29.6299
Panasonic
SENSOR MOTION DIG STD WHT PCB / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, White Cylinder
Lowest to $23.8562
Panasonic
SENSOR PIR 6UA DIGITAL PEARL / Sensor Motion, Pyroelectric, PIR (Passive Infrared) 276" (7m) 23' Low Profile Lens, Pearl White Module
Need more? Email Us
Panasonic
SENSOR MOTION ANALOG 5V BLK PCB / Sensor PIR (Passive Infrared) 78.7" (2m) 6.6' Slight Motion Lens, Black Cylinder
Need more? Email Us
Panasonic
SENSOR MOTION ANA 10M 5V BK PCB / Sensor PIR (Passive Infrared) 394" (10m) 32.8' Long Distance Lens, Black Cylinder
Lowest to $28.6870

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess