Products specifications Report Issue?

Height 0 m
Length 0 m
RoHS Non-Compliant
Width 0 m
Win Source Part Number 1153244-BU2040F-E2
Categories Custom Parts
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU2040F-E2 CAD Model

Description

The BU2040F-E2 is a display driver IC manufactured by Panasonic. This component is designed to control and manage LCD displays, providing the necessary signals and voltage levels to drive the display panel effectively. It is typically used in a variety of consumer electronics and industrial applications that require LCD displays.

Applications

  • LCD televisions
  • Computer monitors
  • Automotive displays
  • Industrial control panels
  • Portable electronic devices (e.g., digital cameras, handheld gaming consoles)

Features

  • Integrated LCD driver circuits
  • Supports various LCD panel resolutions
  • Built-in contrast and brightness control
  • Low power consumption for energy efficiency
  • Multiple interface options (e.g., SPI, I2C)

Benefits

  • Enables clear and vibrant display performance
  • Reduces system power consumption, extending battery life in portable devices
  • Simplifies display system design with integrated features
  • Offers flexibility in display configuration and customization
  • Enhances display reliability through robust error handling

Additional Details

The BU2040F-E2 includes features such as gamma correction and color management, which contribute to improved image quality on LCD displays. Its low power consumption makes it suitable for battery-powered devices where energy efficiency is crucial. The IC also incorporates protection circuits to prevent damage from electrostatic discharge (ESD) and other electrical stresses.

The BU2040F-E2's versatility and performance make it a popular choice for a wide range of LCD display applications. It provides the necessary functionality to drive LCD panels effectively, ensuring a high-quality viewing experience.

You May Also Be Interested in

Qualcomm
Lowest to $13.4400
ECAD model for CSR1024A06-ILLP-R
Murata Electronics North America
Need more? Email Us
ECAD model for C28H1G
Rochester Electronics
Specialty Telecom Circuit PQCC28
Need more? Email Us
ECAD model for CY7B9234-400JC
IndustrialSupplies.com
Connecting Link Kit For Hoyler L
Need more? Email Us
ECAD model for B587060
Rohm Semiconductor
LOW-LEAKAGE, 20V, 100MA, SERIES / Diode Array 1 Pair Series Connection Standard 20 V 100mA Surface Mount SC-89, SOT-490
Need more? Email Us
ECAD model for DA221WMTL
WeEn Semiconductors
BT139X-800/L02/TO-220F/STANDAR / TRIAC Standard 800 V 16 A Through Hole TO-220F
Need more? Email Us
ECAD model for BT139X-800/L02Q
Conexant Systems
Need more? Email Us
ECAD model for CX25800-11Z
CT Micro International Corporation
Lowest to $0.1979
ECAD model for CT6N136
Rochester Electronics
Integrated Circuit Microprocessor 8259/D8259A INTEL N28
Need more? Email Us
ECAD model for D8259A

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention