EN
  • EN
  • DE

EVPAKB11A

Part No EVPAKB11A
Manufacturer Panasonic
Catalog Tactile Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823032-EVPAKB11A
Ultra Librarian 3D Model Ultra Librarian EVPAKB11A CAD Model

Description

The EVPAKB11A is a tactile switch manufactured by Panasonic. Tactile switches are electromechanical devices that provide a distinct tactile feedback to the user when pressed, confirming switch activation. These switches are commonly used in a wide range of consumer and industrial electronic devices.

Applications

  • Consumer electronics: Used in remote controls, audio/video equipment, and gaming devices.
  • Industrial equipment: Found in control panels, instrumentation, and testing devices.
  • Automotive applications: Employed in car audio systems, navigation controls, and other in-cabin controls.
  • Medical devices: Used in diagnostic equipment and patient monitoring systems.
  • Computer peripherals: Incorporated in keyboards, mice, and other input devices.

Features

  • Tactile feedback: Provides a distinct click or feel when the switch is activated.
  • Compact size: Allows for integration into space-constrained applications.
  • Long life: Designed for repeated use and reliable operation over an extended period.
  • Surface mount technology (SMT): Facilitates automated assembly and soldering onto printed circuit boards.
  • RoHS compliant: Meets environmental standards for hazardous substance content.

Benefits

  • Positive user experience: Tactile feedback provides clear confirmation of switch activation.
  • Space-saving design: Compact size enables integration into a variety of applications.
  • Reliable operation: Long life ensures consistent performance and reduces the need for replacements.
  • Simplified assembly: SMT design streamlines the manufacturing process.
  • Environmentally friendly: RoHS compliance minimizes the impact on the environment.

Specifications

While specific values can vary based on sourcing, typical specifications for EVPAKB11A type tactile switches include:

  • Operating Force: Values vary by model, ranging from approximately 1.0 N to 2.0 N. Consult the specific datasheet.
  • Travel: Typically in the range of 0.25 mm to 0.5 mm.
  • Contact Resistance: Usually less than 100 mΩ.
  • Operating Temperature Range: Typically -25°C to +70°C (check datasheet for specific range).
  • Life Cycle: Can range from 100,000 to 1,000,000 cycles, depending on the specific model and load conditions.

The EVPAKB11A tactile switch provides a reliable and user-friendly interface for a wide array of electronic applications. Its tactile feedback, compact size, and long lifespan make it a versatile choice for designers and engineers.

You May Also Be Interested in

C&K Components
Long Travel Tact Switch for SMT | SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $0.3799
E-Switch
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
ALPS Electric
Tactile Switches SPST-NO 3.00mm x 2.00mm 0.60mm 50mA @ 12VDC SMD RoHS
Lowest to $0.1312
ALPS Electric
Switch Tactile N.O. SPST Round Button J-Bend 0.05A 12VDC 1.57N SMD T/R
Lowest to $0.1991
Omron
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $1.2265
TE Connectivity
SWITCH TACTILE SPST-NO 0.05A 24V
Need more? Email Us
ALPS Electric
SMD Tactile Switches 3.7x3.7x0.35mm 160gf
Need more? Email Us
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $0.7357
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $0.7170

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess