Products specifications

Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 1.62pF @ 3V, 1MHz
Capacitance Ratio 2.02
Capacitance Ratio Condition C1/C3
Voltage - Peak Reverse (Max) 6V
Diode Type Single
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package ML3-N2
Win Source Part Number 130287-MA26V0700A
Ultra Librarian 3D Model Ultra Librarian MA26V0700A CAD Model

Description

The Panasonic Electronic Components diode is a high-quality electronic component designed for use in a variety of applications. The product is packaged in a reel and is mounted using SMD (SMT) technology. The diode is designed to operate at a voltage of 6V and has a capacitance of 1.62pF @ 3V, 1MHz. The product is highly reliable and has a low failure rate, making it an ideal choice for manufacturers looking to create high-quality products. The diode is also designed to be easy to install and maintain, making it a popular choice among technicians and engineers.

You May Also Be Interested in

Skyworks Solutions Inc.
DIODE VARACTOR 12V 20MA SOT23
Lowest to $0.7309
ECAD model for SMV1212-001LF
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $2.0631
ECAD model for HVC368BTRF-E
M/A-Com Technology Solutions
VARACTOR,PLASTIC,CK,LEAD-FREE,SO
Lowest to $1.5095
ECAD model for MAVR-000401-0287FT
M/A-Com Technology Solutions
VARACTOR,LEAD-FREE,CK, PLASTIC
Lowest to $4.7652
ECAD model for MAVR-000409-0287FT
Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $23.4587
ECAD model for SMV1253-040LF
Infineon Technologies
DIODE VAR CAP 30V 20MA SCD80
Need more? Email Us
ECAD model for BB555H7902XTSA1
ON Semiconductor
DIODE TUNING FM DUAL 32V TO92
Need more? Email Us
ECAD model for MV104G
Skyworks Solutions Inc.
DIODE VARACTOR 30V 20MA SC79
Lowest to $1.9159
ECAD model for SMV1430-079LF
Skyworks Solutions Inc.
DIODE VAR HYPRABRUPT JUNC TUNING
Lowest to $0.8157
ECAD model for SMV1253-079LF

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention