EN
  • EN
  • DE
Part No 239
Catalog Tools Accessories
Description SPEED CONTROL HANDLE
Sample
Rohs State Need to verify
Need Help

Products specifications Report Issue?

Accessory Type Speed Handle
For Use With/Related Products 201, 203, 207, 209
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1609108-239
Ultra Librarian 3D Model Ultra Librarian 239 CAD Model

Description

N

You May Also Be Interested in

Ingersoll Rand
1\
Need more? Email Us
American Hakko Products, Inc.
STRAIGHTENER,LEAD,FT100
Lowest to $0.1636
Panduit Corp
BLADE REPLACEMENT
Need more? Email Us
3M
SURFACE DISC PAD HLDR 924 4X1/4\
Need more? Email Us
3M
N95 PARTICULATE RESPIRATOR 1=1PC
Need more? Email Us
Jameson LLC
6 FT JE SERIES EXTENSION POLE
Need more? Email Us
569
Dremel
569 CARBIDE GROUT REMOVAL BIT, 1
Need more? Email Us
3M
ACID GAS CARTRIDGE 1=1PAIR/BAG
Need more? Email Us
Panduit Corp
REPLACEMENT 1.25MM SPLIT SLEEVES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess