EN
  • EN
  • DE
Part No 561
Manufacturer Dremel
Catalog Tools Accessories
Description 561 MULTIPURPOSE CUTTING BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1609491-561
Ultra Librarian 3D Model Ultra Librarian 561 CAD Model

Description

N

You May Also Be Interested in

615
Dremel
615 ROUTING BIT 1/8\
Need more? Email Us
3M
N95 PARTICULATE RESPIRATOR 1=1PC
Need more? Email Us
193
Dremel
193 5/64\
Need more? Email Us
504
3M
RESPIRATOR CLEANING WIPE 1=1PC
Need more? Email Us
60
Klein Tools, Inc.
KLEIN-KOAT TENITE PLIERS HANDLES
Need more? Email Us
3M
CTG-KLEAN SYSTEM AU SERIES 15 MI
Need more? Email Us
709
Klein Tools, Inc.
MAGIC-SLOT ELECTRICIAN'S 4'' CUT
Need more? Email Us
TE Connectivity
BLADE REPLACEMENT SCRIBE TOOL
Need more? Email Us
Global Technologies
ADJUSTABLE HEIGHT WORKBENCH C-CH
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess