EN
  • EN
  • DE

L5150CSTR

Part No L5150CSTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 150MA 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer STMicroelectronics
Package Reel - TR
Family Name L5150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-11661-1, 497-11661-2, L5150CSTR-ND, 497-11661-6, -497-11661-2, -497-11661-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876556-L5150CSTR
Ultra Librarian 3D Model Ultra Librarian L5150CSTR CAD Model

Description

The L5150CSTR is a state-of-the-art automotive power management integrated circuit (IC) from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This advanced chip is designed to cater to the demanding requirements of modern automotive applications, providing a robust and efficient solution for power supply management.

Key Features

  • High Integration: The L5150CSTR integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for automotive power systems.
  • Voltage Regulation: It features a wide input voltage range, making it suitable for handling the fluctuations commonly found in automotive power systems. The device ensures stable voltage outputs, which is critical for the reliable operation of sensitive electronic components.
  • Low Quiescent Current: Designed with power efficiency in mind, the L5150CSTR boasts a low quiescent current that minimizes power consumption when in standby mode, contributing to the overall energy efficiency of the vehicle.
  • Thermal Protection: The IC includes built-in thermal shutdown protection to safeguard the device and connected components from damage due to overheating, ensuring longevity and reliability.
  • Robust Design: With its wide operating temperature range, the L5150CSTR is built to withstand the harsh conditions of the automotive environment, including temperature extremes and vibrations.

Applications

The L5150CSTR is ideally suited for a variety of automotive applications, including but not limited to:

  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Infotainment systems
  • Telematics
  • Powertrain systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that meet the stringent standards of the automotive industry. The L5150CSTR is manufactured with this commitment in mind, ensuring top-notch performance and reliability that automotive manufacturers and consumers can trust.

With its advanced features and robust design, the L5150CSTR from STMicroelectronics represents a premier choice for automotive power management solutions, delivering the performance and reliability required for today's sophisticated vehicles.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7248 $57.9840
195+ $0.5947 $115.9665
305+ $0.5761 $175.7105
415+ $0.5576 $231.4040
540+ $0.5391 $291.1140
720+ $0.4833 $347.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess