EN
  • EN
  • DE

BC858C-AU

Part No BC858C-AU
Manufacturer Panjit
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1513+
Reference case SOT23
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 752239-BC858C-AU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC858C-AU CAD Model

Description

The BC858C-AU is a PNP bipolar junction transistor (BJT) manufactured by Panjit. It's designed for general-purpose amplification and switching applications, particularly in automotive environments where reliability and AEC-Q101 qualification are critical.

Applications:

  • General-purpose amplification
  • Switching circuits
  • Driver stages
  • Automotive electronics
  • Consumer electronics

Features:

  • High current gain (hFE): Provides good amplification characteristics.
  • Low saturation voltage: Ensures efficient switching.
  • AEC-Q101 qualified: Suitable for automotive applications.
  • Small signal transistor: Designed for low-power applications.
  • Surface mount package: Facilitates automated assembly.

Benefits:

  • Improved signal amplification: High hFE ensures good performance in amplifier circuits.
  • Efficient switching: Low saturation voltage minimizes power dissipation.
  • High reliability: AEC-Q101 qualification guarantees performance in harsh automotive environments.
  • Compact design: Surface mount package enables smaller and lighter circuits.
  • Cost-effective solution: Offers a good balance of performance and price.

Technical Specifications:

The BC858C-AU has a collector-emitter voltage (VCEO) of -30V and a collector current (IC) of -100mA. The typical current gain (hFE) ranges from 420 to 800. It's packaged in a SOT-23 package for surface mounting. The operating junction temperature ranges from -55°C to +150°C. As an AEC-Q101 qualified device, it undergoes rigorous testing to ensure reliability in automotive applications.

This transistor is particularly well-suited for applications where a reliable and efficient PNP transistor is needed. The high current gain provides excellent amplification characteristics, making it suitable for small-signal amplifier circuits. The low saturation voltage ensures efficient switching, minimizing power dissipation. The AEC-Q101 qualification guarantees performance in demanding automotive environments, where temperature variations and vibration can affect component reliability.

The BC858C-AU is commonly used in automotive control systems, such as electronic fuel injection, anti-lock braking systems, and climate control systems. Its small size and surface mount package make it easy to integrate into densely populated circuit boards. Its robust design and AEC-Q101 qualification ensure stable and dependable operation in harsh environments.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5359 $58.9490
265+ $0.4401 $116.6265
410+ $0.4262 $174.7420
565+ $0.4123 $232.9495
725+ $0.3985 $288.9125
975+ $0.3569 $347.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess