Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1172334-ER308
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ER308 CAD Model

Description

The ER308 is a discrete rectifier manufactured by Panjit. It is designed for high-efficiency rectification in various power applications. As a rectifier, its primary function is to convert alternating current (AC) to direct current (DC).

Applications:

  • Power Supplies: Used in power supplies to convert AC line voltage to DC voltage for electronic devices.
  • Adapters: Employed in AC/DC adapters for charging mobile devices, laptops, and other portable electronics.
  • Lighting: Found in LED lighting systems for efficient power conversion.
  • Automotive Electronics: Utilized in automotive applications requiring DC power from the car's electrical system.
  • General Rectification: Suitable for any application requiring the conversion of AC to DC.

Features:

  • High Surge Current Capability: The ER308 can withstand high surge currents, providing robustness in demanding applications.
  • Low Forward Voltage Drop: Minimizes power loss during rectification, improving overall efficiency.
  • High Reliability: Designed for reliable operation in various environmental conditions.
  • Fast Switching Speed: Enables efficient rectification at higher frequencies.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directives, ensuring environmental friendliness.

Benefits:

  • Improved Efficiency: The low forward voltage drop contributes to higher energy efficiency in power conversion.
  • Enhanced Reliability: The robust design ensures reliable performance in demanding applications.
  • Protection Against Surges: The high surge current capability protects the rectifier from damage due to voltage spikes.
  • Compact Design: The small form factor allows for easy integration into various electronic circuits.
  • Environmentally Friendly: RoHS compliance ensures that the device does not contain hazardous substances.

Technical Specifications:

While detailed specifications can vary, typical parameters for the ER308 include a maximum repetitive peak reverse voltage (VRRM) of 600V, a maximum average forward rectified current (IF(AV)) of 3.0A, and a maximum forward voltage (VF) of around 1.0V. Consult the datasheet for precise values. The device is typically packaged in a DO-201AD package.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS standard level FET
Need more? Email Us
ECAD model for BUK765R2-40B
California Micro Devices Corp
USB 5V Single 1.4A Overcurrent Switch
Need more? Email Us
ECAD model for CM3503-02SN
Comchip Technology
Unidirectional ESD / Transient Suppressor
Need more? Email Us
ECAD model for CPEV5V0-G
NXP / Nexperia
Fully integrated, high performance LNA with built-in bypass
Lowest to $1.5284
ECAD model for BGU7258
Rohm Semiconductor
Low saturation voltage type 3-pin regulator
Lowest to $0.3764
ECAD model for BA08T
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $68.0485
ECAD model for CMT2N7002WG
Rohm Semiconductor
Digital transistor (built-in resistor)
Need more? Email Us
ECAD model for DTA125TUA
Vishay
Silicon Z-Diodes
Lowest to $0.8292
ECAD model for BZG05C56
Siemens
PNP Silicon High-Voltage Transistors (Suitable for video output stages in TV sets and switching power supplies High breakdown voltage)
Lowest to $0.0750
ECAD model for BFN27

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1888 $65.1360
835+ $0.1552 $129.5920
1,295+ $0.1501 $194.3795
1,790+ $0.1449 $259.3710
2,295+ $0.1410 $323.5950
3,095+ $0.1254 $388.1130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 345 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention