Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1172413-ES1BF
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ES1BF CAD Model

Description

The ES1BF is a surface-mount fast recovery rectifier diode manufactured by Panjit. It is designed for applications requiring efficient rectification and fast switching speeds.

Applications

  • Switching mode power supplies (SMPS)
  • Inverters
  • DC-DC converters
  • Freewheeling diodes in inductive circuits
  • Reverse polarity protection

Features

  • Fast recovery time: Typically around 1.5 microseconds, enabling efficient operation at higher frequencies.
  • Low forward voltage drop: Reduces power dissipation and improves efficiency.
  • High surge current capability: Provides robustness against transient overcurrent conditions.
  • Surface mount package: Facilitates automated assembly and minimizes board space.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits

  • Improved efficiency in power conversion circuits due to the fast recovery time and low forward voltage drop.
  • Enhanced reliability due to the high surge current capability, protecting against overcurrent events.
  • Reduced board space requirements with the compact surface mount package.
  • Simplified manufacturing process through automated assembly.
  • Compliance with environmental regulations, ensuring responsible manufacturing practices.

Technical Specifications

While specific specifications can vary depending on the exact manufacturing batch, typical parameters for the ES1BF include:

  • Maximum Repetitive Peak Reverse Voltage: 100V
  • Maximum Average Forward Rectified Current: 1A
  • Maximum Peak Forward Surge Current: 30A
  • Typical Reverse Recovery Time: 1.5 µs
  • Forward Voltage Drop: Approximately 1.0V at 1A
  • Operating Temperature Range: -65°C to +150°C
  • Package: SMB (DO-214AA)

The SMB (Surface Mount B) package provides good thermal dissipation for its size. Its compact size and performance characteristics make the ES1BF a suitable choice for a variety of modern electronic applications requiring efficient and reliable rectification.

You May Also Be Interested in

Vishay
16-Ch/Dual 8-Ch High-Performance CMOS Analog Multiplexers
Lowest to $8.8766
ECAD model for DG406DW-E3
Comchip Technology
SMD ESD Protection Diode
Lowest to $0.3339
ECAD model for CPDUR12V0U-HF
Diodes Incorporated
Sub-miniature Schottky Diodes & Arrays in
Lowest to $0.0506
ECAD model for BAT54BRW
Infineon Technologies
SPI Power Controller / CMOS compatible parallel input pins for two channels
Need more? Email Us
ECAD model for BTS54220-LBE
DinTek Semiconductor Co,.Ltd
N-Channel 100 V (D-S) MOSFET
Lowest to $0.3661
ECAD model for DTM6910
California Micro Devices Corp
Micropower, 4.75V/500mA Low Noise CMOS LDO Regulator
Need more? Email Us
ECAD model for CM3016-48ST
Cypress Semiconductor Corp
256/512/1K/2K/4K/8K x9 x2 Double Sync FIFOs
Lowest to $10.6607
ECAD model for CY7C4801-10AC
KODENSHI KOREA CORP.
Infrared Emitting Diodes(GaAlAs)
Lowest to $1.8278
ECAD model for CL-1KL3
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Need more? Email Us
ECAD model for EE80C186EB20

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention