EN
  • EN
  • DE

MS120F

Part No MS120F
Manufacturer Panjit
Description SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1226996-MS120F
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MS120F CAD Model

Description

The MS120F is a surface mount Schottky Barrier Rectifier manufactured by Panjit. It is designed for applications requiring high efficiency and fast switching speeds. Schottky diodes have a low forward voltage drop and very fast reverse recovery times compared to conventional diodes, making them suitable for various power management and protection circuits.

Applications:

  • DC-DC converters
  • Reverse polarity protection
  • Freewheeling diodes in inductive loads
  • Switching power supplies
  • Solar panel bypass diodes

Features:

  • Low Forward Voltage Drop: Minimizes power loss and increases efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Surface Mount Device (SMD): Allows for automated assembly.
  • High Surge Current Capability: Provides protection against transient surges.
  • Small Form Factor: Compact size for space-saving designs.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Improved Efficiency: Reduces power consumption in electronic circuits.
  • Fast Response Time: Suitable for high-speed switching applications.
  • Compact Design: Allows for integration in small electronic devices.
  • Enhanced Protection: Safeguards circuits from reverse polarity and surge currents.
  • Simplified Circuit Design: Provides a simple and cost-effective rectification solution.

Additional Details:

The MS120F is typically packaged in a small surface mount package like a SMA or similar. The forward voltage drop is typically around 0.3 to 0.5V at rated current. The maximum average forward current is usually around 1A to 2A, and the peak reverse voltage is typically 20V. The operating temperature range spans from -55°C to +125°C or higher. It's crucial to consult the datasheet for precise electrical characteristics, thermal performance, and recommended soldering conditions. Schottky diodes are sensitive to reverse leakage current at high temperatures, so thermal management is important in high-power applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess