EN
  • EN
  • DE

RB551V30

Part No RB551V30
Manufacturer Panjit
Description SURFACE MOUNT SCHOTTKY DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1241939-RB551V30
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB551V30 CAD Model

Description

The RB551V30 is a Schottky barrier diode manufactured by Panjit. This diode is designed for high-speed switching and low forward voltage drop, making it suitable for a range of applications including DC-DC converters, voltage clamping, and reverse polarity protection.

Applications

  • DC-DC converters
  • Voltage clamping circuits
  • Reverse polarity protection
  • Switching mode power supplies (SMPS)
  • Portable electronic devices

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Small surface mount package: Allows for high-density circuit designs.
  • High surge current capability: Provides protection against transient voltage spikes.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Improved Efficiency: The low forward voltage drop reduces power dissipation, resulting in more efficient circuits.
  • Faster Switching: The fast switching speed ensures efficient operation in high-frequency applications.
  • Compact Design: The small package size enables space-saving designs, crucial for portable devices and other space-constrained applications.
  • Reliable Performance: The high surge current capability provides robust protection against voltage transients, ensuring long-term reliability.
  • Environmentally Compliant: Adherence to RoHS standards ensures the diode is free from hazardous substances.

Additional Details

The RB551V30 typically features a forward voltage drop of approximately 0.4V at a forward current of 100mA. The maximum repetitive peak reverse voltage is around 30V. It is commonly packaged in a small surface-mount form factor, such as SOD-323. Always refer to the official datasheet from Panjit for accurate specifications, as parameters can vary depending on manufacturing processes and batch variations. This diode is often used in applications where minimizing power loss and maximizing switching speed are critical for performance.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess