EN
  • EN
  • DE
  • IT

SB2030CT

Part No SB2030CT
Manufacturer Panjit
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 313595-SB2030CT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SB2030CT CAD Model

Description

The SB2030CT is a Schottky Barrier Rectifier manufactured by Panjit. This diode is optimized for high-efficiency rectification and fast switching performance. It features a low forward voltage drop, which minimizes power loss and improves the overall efficiency of electronic systems. It is designed for various power management applications.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Freewheeling Diodes
  • Polarity Protection
  • Battery Charging Circuits

Features:

  • High Surge Current Capability
  • Low Forward Voltage Drop
  • High-Frequency Operation
  • Guard Ring for Overvoltage Protection
  • RoHS Compliant

Benefits:

  • Increased System Efficiency
  • Reduced Power Dissipation
  • Protection Against Voltage Transients
  • Improved System Reliability
  • Environmentally Friendly

Technical Specifications:

The SB2030CT has a maximum repetitive peak reverse voltage of 30V and a maximum average forward rectified current of 20A. The typical forward voltage drop is approximately 0.5V at 10A. It can operate within a temperature range of -65°C to +150°C. The device is typically available in a TO-220 package, which facilitates easy mounting and effective heat dissipation.

The Schottky barrier construction allows for faster switching speeds compared to conventional PN junction diodes, making it suitable for high-frequency applications. The high surge current capability ensures robustness against transient voltage spikes. The SB2030CT is frequently used in power supplies, inverters, and DC-DC converters to improve efficiency and reliability. The guard ring structure provides added protection against overvoltage conditions.

Key Parameters:

  • VRRM: 30V
  • IF(AV): 20A
  • VF: ~0.5V at 10A
  • Package: TO-220

You May Also Be Interested in

SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.5233
Vishay
Schottky Rectifier, 2 x 7.5 A | DIODE ARRAY SCHOTTKY 45V D2PAK
Lowest to $1.8809
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 220A TO244AB
Need more? Email Us
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $4.7667
ON Semiconductor
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 30V D2PAK
Lowest to $3.3246
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $44.9970
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess