Products specifications

Manufacturer Panjit
Win Source Part Number 317161-SD340S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD340S CAD Model

Description

The SD340S, manufactured by Panjit, is a Schottky Barrier Rectifier designed for a variety of high-frequency applications. It is known for its low forward voltage drop and fast switching speed, making it an efficient choice for improving system performance.

Applications

  • Switching Power Supplies: Used as a rectifier in the secondary side to improve efficiency.
  • DC-DC Converters: Implemented to rectify the output voltage.
  • Freewheeling Diodes: Protects circuits from inductive voltage spikes.
  • Polarity Protection: Prevents damage from reverse polarity connections.
  • Solar Power Systems: Used in solar panel junction boxes and inverters.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Can withstand high current surges, enhancing reliability.
  • Fast Switching Speed: Enables efficient rectification at high frequencies.
  • Low Reverse Leakage Current: Reduces power consumption during reverse bias.
  • High Reliability: Designed for long-term performance and stability.

Benefits

  • Improved System Efficiency: Low forward voltage drop reduces power loss, leading to higher efficiency in power supplies and converters.
  • Enhanced Reliability: High surge current capability ensures robust performance under transient conditions.
  • Reduced Heat Dissipation: Lower forward voltage drop translates to less heat generation, simplifying thermal management.
  • Faster Switching: Allows for higher operating frequencies, improving the overall performance of power electronics.
  • Compact Design: Typically available in small surface-mount packages, saving valuable board space.

Additional Details

The SD340S typically comes in a surface mount package like SMA or SMB. The specific technical specifications, such as maximum forward current, reverse voltage, and operating temperature range, are crucial for correct usage and can be found in the manufacturer's datasheet. It's essential to refer to the datasheet to ensure that the SD340S meets the specific requirements of the application. Proper PCB layout is also important to minimize parasitic inductance and capacitance, which can affect switching performance. The device is commonly manufactured using silicon-based technology to achieve desired electrical characteristics and durability.

Always consult the official Panjit datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for S11F6007NM
Sharp Microelectronics
Need more? Email Us
ECAD model for S16MD02V
SII Semiconductor Corporation
Need more? Email Us
ECAD model for S1462AF-004
Samsung
Need more? Email Us
ECAD model for S1A0136A01-SO
STMicroelectronics
Need more? Email Us
ECAD model for S1610BH
SII Semiconductor Corporation
Lowest to $8.6373
ECAD model for S-1112B29MC-L6O-TF
AMCC
Need more? Email Us
ECAD model for S19204CBI12
Hitachi, Ltd
Need more? Email Us
ECAD model for S03013F
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
ECAD model for S11MD5V

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6722 $75.3444
5+ $30.9105 $154.5525
7+ $29.9442 $209.6094
9+ $28.9780 $260.8020
12+ $28.0129 $336.1548
16+ $25.1152 $401.8432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,460 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention