Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Mfr STMicroelectronics
Package Bulk
Channels per IC 1 - Single
Voltage - Output 1.8V
Current - Output 200mA
Voltage - Input 1.5V ~ 5.5V
Regulator Type Positive Fixed
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LD39020
Base Product Number STEVAL
Other Names 497-16876
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283812-STEVAL-ISB037V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISB037V1 CAD Model

Description

STEVAL-ISB037V1 - Wireless Charging Evaluation Board

The STEVAL-ISB037V1 from STMicroelectronics is an innovative evaluation board designed for wireless charging applications. This versatile board is a comprehensive solution for developers looking to explore and implement wireless power transfer technologies in their products.

Key Features

  • Wireless Charging Standard: The evaluation board is compliant with the Qi wireless charging standard, ensuring compatibility with a wide range of wireless charging devices.
  • Power Transfer: It supports up to 5W of power transfer, making it suitable for a variety of applications including smartphones, wearables, and medical devices.
  • Transmitter and Receiver: The STEVAL-ISB037V1 includes both a transmitter board and a receiver board, allowing users to fully evaluate the wireless charging process.
  • STWBC: The board is powered by ST's STWBC digital controller for wireless battery charger transmitters, which provides an efficient power transfer and ensures a controlled charging process.
  • Customizable Firmware: Users can take advantage of the STSW-STWBC firmware package, which allows for customization and optimization of the charging performance and behavior.
  • Coil Design: The evaluation kit comes with a well-designed coil and a metal shield, which is optimized for best performance and minimal electromagnetic interference.
  • LED Indicators: Onboard LED indicators provide visual feedback for power presence, charging status, and fault conditions, simplifying the debugging process.

Applications

The STEVAL-ISB037V1 is ideal for developers working on wireless charging solutions for consumer electronics, portable devices, and any other applications that could benefit from the convenience of wireless power transfer. Its comprehensive feature set and compliance with the Qi standard make it a strong foundation for developing reliable and efficient wireless charging systems.

Conclusion

With its combination of a Qi-compliant design, powerful STWBC controller, and customizable firmware, the STEVAL-ISB037V1 evaluation board from STMicroelectronics is a top-tier solution for anyone looking to delve into the world of wireless charging technology. Whether for prototyping or educational purposes, this evaluation board offers a practical and efficient path to integrating wireless charging capabilities into a wide array of electronic devices.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR TPS76XXX-125 / TPS76933 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Need more? Email Us
ECAD model for TPS76XXXEVM-125
Texas Instruments
EVALUATION BOARD FOR TPS73701 / TPS73701DRV Linear Regulator Evaluation Board
Need more? Email Us
ECAD model for TPS73701DRVEVM-529
ON Semiconductor
BOARD EVAL NCP571 1.0V / Power Management Development Board
Need more? Email Us
ECAD model for NCP571SN10T1GEVB
Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
Need more? Email Us
ECAD model for MIC2210-PSYML-EV
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
ECAD model for MIC94355-SYMT-EV
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Need more? Email Us
ECAD model for MIC2212-MKYML-EV
ON Semiconductor
LV5683P-E Special Purpose Voltage Regulator Evaluation Board / BOARD EVAL FOR LV5683P
Need more? Email Us
ECAD model for LV5683PGEVB
ON Semiconductor
BOARD EVAL NCP571 0.9V / Power Management Development Board
Need more? Email Us
ECAD model for NCP571SN09T1GEVB
Texas Instruments
EVAL MOD FOR TPS78633 / TPS78633 Linear Regulator 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS78633EVM-207

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention