EN
  • EN
  • DE

SVM860V

Part No SVM860V
Manufacturer Panjit
Catalog Electronic Wholesale
Description Ultra low forward voltage drop, low power losses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1262663-SVM860V
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVM860V CAD Model

Description

The SVM860V is a Schottky Barrier Rectifier manufactured by Panjit. This diode is designed for applications requiring high efficiency and fast switching, particularly in power supplies and voltage clamping circuits. Its small form factor and robust performance characteristics make it a versatile component for a wide range of electronic designs.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diode applications
  • Reverse polarity protection
  • Voltage clamping

Features:

  • Low forward voltage drop (VF), reducing power loss
  • High surge current capability, enhancing reliability
  • Fast switching speed, improving efficiency at high frequencies
  • Surface mount package (SMB), facilitating automated assembly
  • RoHS compliant, adhering to environmental standards

Benefits:

  • Increased energy efficiency in power conversion systems
  • Enhanced system reliability due to surge protection
  • Reduced heat dissipation, contributing to cooler operation
  • Compact design, allowing for smaller and lighter devices
  • Compliance with environmental regulations, promoting sustainability

Additional Details:

The SVM860V features a repetitive peak reverse voltage (VRRM) of 60V and a forward current (IF) of 8A. The typical forward voltage drop (VF) at the rated current is relatively low, minimizing power dissipation. The device is packaged in an SMB (DO-214AA) package, which is ideal for surface mount technology. It operates within a junction temperature range of -55°C to +150°C. The Schottky structure provides a low forward voltage drop, resulting in less power loss and higher efficiency compared to conventional diodes. The fast switching speed makes it well-suited for high-frequency applications where minimizing switching losses is crucial. The high surge current capability protects the device and the circuit from damage due to transient voltage spikes. The SVM860V's design makes it suitable for a variety of power electronics applications, including portable devices, power adapters, and industrial power supplies. Proper thermal management is necessary to ensure reliable operation, especially at higher currents. The device’s characteristics make it a practical choice for designers seeking to optimize power efficiency and system robustness.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4246 $58.2182
42+ $2.8101 $118.0242
64+ $2.7223 $174.2272
88+ $2.6346 $231.8448
114+ $2.5468 $290.3352
152+ $2.2834 $347.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess