EN
  • EN
  • DE

UF304

Part No UF304
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Description ULTRAFAST SWITCHING RECTIFIER(VOLTAGE - 50 to 1000 Volts CURRENT - 3.0 Amperes)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1276890-UF304
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UF304 CAD Model

Description

The UF304 is a fast recovery rectifier diode manufactured by Panjit. It is designed for applications requiring high efficiency and fast switching speeds. It is commonly used in power supplies and inverters.

Applications

  • Switching mode power supplies (SMPS)
  • Inverters
  • Freewheeling diodes in inductive loads
  • DC-DC converters
  • Power factor correction (PFC) circuits

Features

  • Fast recovery time: Reduces switching losses and improves efficiency.
  • High surge current capability: Withstands high current surges without damage.
  • Low forward voltage drop: Minimizes power dissipation.
  • High reliability: Designed for stable and consistent performance.

Benefits

  • Improved efficiency: Fast recovery time and low forward voltage drop reduce power losses, resulting in higher efficiency.
  • Enhanced reliability: High surge current capability ensures reliable operation in demanding applications.
  • Reduced heat generation: Lower power dissipation leads to less heat, simplifying thermal management.
  • Compact design: Available in various package options to suit different application needs.

Additional Details

The UF304 is available in various through-hole and surface-mount packages, providing flexibility in design and assembly. It is designed to operate over a wide temperature range, ensuring stable performance in harsh environments. Panjit emphasizes the device's high quality and reliability, making it suitable for demanding industrial and consumer applications. The diode's fast recovery characteristics are crucial for minimizing switching losses in high-frequency circuits. Furthermore, the UF304 meets environmental standards such as RoHS, making it an environmentally friendly choice. Its robust construction ensures long-term stability and reliable performance, even under challenging operating conditions. The combination of fast recovery, high surge capability, and low forward voltage drop makes the UF304 an excellent choice for demanding rectifier applications.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess