EN
  • EN
  • DE

900-00360

Part No 900-00360
Manufacturer Parallax Inc.
Catalog Motors - AC, DC
Description SERVOMOTOR RC 120 RPM 6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type DC Motor
Function Servomotor, RC (Hobby)
Motor Type Continuous Rotation
Voltage - Rated 6VDC
RPM 120 RPM
Torque - Rated (oz-in / mNm) 34.7 / 245
Encoder Type Incremental
Size / Dimension Rectangular - 2.146" x 0.787" (54.50mm x 20.00mm)
Termination Style Wire Leads with Connector
Temperature Range - Operating -15°C ~ 70°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1507537-900-00360
Ultra Librarian 3D Model Ultra Librarian 900-00360 CAD Model

Description

N

You May Also Be Interested in

Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
4.5KW 480V 1000RPM ABS KO MTR
Need more? Email Us
Omron
1.5KW 480V 2000RPM INC BRK G5
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 230V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 100V
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 400V
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 230V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 230V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess