EN
  • EN
  • DE

PI6C185-01QX

Part No PI6C185-01QX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 274865-PI6C185-01QX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI6C185-01QX CAD Model

Description

The PI6C185-01QX is a high-performance, low-skew, zero delay buffer from Pericom Semiconductor (now Diodes Incorporated). It is designed to distribute high-frequency clock signals with minimal degradation, ensuring signal integrity and timing accuracy in demanding applications.

Applications:

  • Networking equipment (routers, switches)
  • Server and workstation motherboards
  • High-speed data communication systems
  • Graphics cards
  • Clock distribution networks in various electronic systems

Features:

  • Zero delay buffer: Ensures minimal delay between input and output clocks.
  • Low skew: Maintains consistent timing across multiple output signals.
  • High-frequency operation: Supports clock frequencies up to 200 MHz or higher, depending on the specific configuration.
  • Multiple outputs: Typically features multiple output channels to drive multiple loads simultaneously.
  • Low power consumption: Designed for efficient operation to minimize heat generation.
  • 3.3V Power Supply: Operates on a standard 3.3V power supply.
  • Output Enable Control: Allows for enabling or disabling the outputs.
  • Available in various packages: Including TSSOP and SOIC to accommodate different board layouts.

Benefits:

  • Improved system performance: By minimizing clock skew and delay, the PI6C185-01QX enables faster and more reliable data transfer.
  • Enhanced signal integrity: The low-jitter characteristics of the device help to maintain signal quality and reduce errors.
  • Reduced timing margins: Precise clock distribution allows for tighter timing budgets, optimizing system design.
  • Lower power consumption: The efficient design of the PI6C185-01QX helps to reduce overall system power consumption.
  • Simplified system design: The zero-delay buffer simplifies clock distribution networks and reduces the need for complex timing adjustments.

Additional Details:

The PI6C185-01QX is commonly used in applications where precise clock timing is critical. It is available in different package options, which can affect its thermal performance and mounting requirements. The specific electrical characteristics, such as output impedance and propagation delay, are detailed in the product datasheet. The datasheet specifies the exact operating frequency range, power supply requirements, and other critical parameters. Proper termination techniques and PCB layout are essential for optimal performance at high frequencies. Consult the manufacturer's datasheet for detailed specifications and application notes.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess