EN
  • EN
  • DE

PI74FCT377TQ

Part No PI74FCT377TQ
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 275150-PI74FCT377TQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74FCT377TQ CAD Model

Description

The PI74FCT377TQ is an octal D-type flip-flop with enable manufactured by Pericom Semiconductor (now Diodes Incorporated). This device is a part of the FCT (Fast CMOS Technology) family, which is known for high-speed performance. The flip-flop is designed for high-speed data storage and transfer applications. The device has eight D-type flip-flops with a common clock (CLK) and enable (EN) input. The outputs are non-inverting.

Applications:

  • High-speed data storage in digital systems
  • Buffering for address and data buses
  • Construction of clocked data registers
  • Interface with memory devices
  • Integration into microprocessor-based systems

Features:

  • Fast Propagation Delay: The FCT technology allows for quick data transfer, vital for high-performance systems.
  • TTL-Compatible Inputs: This enables straightforward integration with TTL logic levels.
  • Octal Flip-Flop: Includes eight individual D-type flip-flops for parallel data handling.
  • Common Clock and Enable: Simplifies the control logic.
  • Non-Inverting Outputs: The outputs match the polarity of the inputs.
  • Low Power Dissipation: Uses CMOS technology to minimize power usage.
  • High Output Drive Capability: Can provide sufficient current to drive multiple loads.

Benefits:

  • Improved System Performance: The high-speed operation reduces data processing bottlenecks.
  • Simplified Design: The common clock and enable inputs make circuit design simpler.
  • Reduced Power Consumption: The CMOS technology ensures energy efficiency.
  • Enhanced Data Integrity: Provides reliable data storage and transfer functions.
  • Easy Integration: The TTL-compatible inputs simplify connection to existing systems.

The PI74FCT377TQ typically comes in a TSSOP (Thin Shrink Small Outline Package), which saves board space. It can function over a broad range of temperatures, making it appropriate for both industrial and commercial settings. The device conforms to standard industry specifications for pinout and function, ensuring it is compatible with similar devices. Its applications lie in areas where data must be stored or transferred quickly and reliably, like memory interfaces and fast data acquisition systems.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess