Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 283475-PT8A978P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT8A978P CAD Model

Description

The PT8A978P is a DTMF (Dual-Tone Multi-Frequency) generator produced by Pericom Semiconductor. It is designed to generate precise tones as per the DTMF standard, commonly used in telephony and interactive voice response (IVR) systems. This integrated circuit simplifies the generation of DTMF signals, ensuring accurate frequency and amplitude characteristics for reliable communication.

Applications:

  • Telephony systems: Used in traditional telephone handsets and central office equipment for generating dialing tones.
  • Interactive Voice Response (IVR) systems: Enables users to interact with automated systems by pressing buttons on their phone.
  • Remote control applications: Can be used to transmit control signals over telephone lines.
  • Security systems: Used in alarm systems and access control devices that communicate via telephone lines.
  • Payphones: Generates DTMF tones for dialing and payment processing.

Features:

  • Precise DTMF tone generation: Generates all 16 standard DTMF tones accurately.
  • Low power consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Single-chip solution: Integrates all necessary circuitry for DTMF generation in a single package.
  • Crystal-controlled frequency: Utilizes a crystal oscillator for stable and accurate frequency generation.
  • Minimal external components: Requires few external components for operation, simplifying circuit design.

Benefits:

  • Improved system reliability: Accurate DTMF tone generation ensures reliable communication.
  • Reduced system cost: Integration of all necessary circuitry reduces component count and overall system cost.
  • Simplified circuit design: Minimal external components simplify circuit design and reduce development time.
  • Enhanced system performance: Low power consumption and crystal-controlled frequency contribute to enhanced system performance.
  • Easy integration: Simple interface allows for easy integration into existing systems.

Additional details often include the operating voltage range (typically 3V to 5.5V), the crystal frequency used (often 3.579545 MHz), and the specific package type (e.g., DIP or SOIC). The PT8A978P provides a cost-effective and reliable solution for DTMF tone generation in a variety of applications requiring precise frequency and amplitude control.

You May Also Be Interested in

NIKO-SEM
Lowest to $3.0128
ECAD model for N2576SG
AVX Corporation
Need more? Email Us
ECAD model for N0SD227M004R0100
NXP / Nexperia
Need more? Email Us
ECAD model for N0151QA
Allegro MicroSystems, LLC
Need more? Email Us
ECAD model for N0100166
NVIDIA
Need more? Email Us
ECAD model for N11M-PT1-S-B1
STMicroelectronics
Need more? Email Us
ECAD model for N1NB80
NVIDIA
Need more? Email Us
ECAD model for N12E-GTX-A1
NEC-TOKIN
Need more? Email Us
ECAD model for N3216A4Z601T01
EPCOS (TDK)
Need more? Email Us
ECAD model for N10K250E2

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention