EN
  • EN
  • DE

PM25LV020

Part No PM25LV020
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277680-PM25LV020
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM25LV020 CAD Model

Description

The PM25LV020 is a 2 Mbit Flash memory device manufactured by PMC-Sierra. It is designed for use in embedded systems where non-volatile memory is required for storing firmware, configuration data, or other critical information. This device offers a Serial Peripheral Interface (SPI) for easy integration with microcontrollers and other host devices.

Applications:

  • Storage of firmware in embedded systems.
  • Data logging in industrial control systems.
  • Configuration data storage in networking equipment.
  • Boot code storage for microcontrollers and microprocessors.
  • Parameter storage in sensor applications.

Features:

  • Memory Size: 2 Mbit (256 Kbytes).
  • Voltage: 2.7V to 3.6V single supply operation.
  • Interface: Serial Peripheral Interface (SPI).
  • Clock Frequency: Supports high-speed SPI clock frequencies (Consult Datasheet for specifics).
  • Sector Erase: Uniform 4KB sectors.
  • Page Program: Supports page programming for efficient write operations.
  • Endurance: Minimum 100,000 program/erase cycles per sector.
  • Data Retention: Minimum 20 years.
  • Package: Available in SOIC-8 and other industry-standard packages.

Benefits:

  • Reliable Data Storage: Ensures data integrity with high endurance and long data retention.
  • Fast Access Times: Allows quick reading and writing of data.
  • Low Power Consumption: Minimizes power usage, ideal for portable and battery-powered applications.
  • Compact Size: Saves space on the PCB.
  • Easy Integration: SPI interface simplifies connection to microcontrollers and other host devices.

Additional Details:

The PM25LV020 is compliant with industry standards for SPI Flash memory. It incorporates features such as software protection and power-down modes to optimize performance and security. This device is suitable for a broad range of applications requiring reliable and cost-effective non-volatile memory solutions. Refer to the official datasheet for detailed electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,990 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess