EN
  • EN
  • DE

PM8388-BI

Part No PM8388-BI
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 278112-PM8388-BI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM8388-BI CAD Model

Description

The PM8388-BI, manufactured by PMC-Sierra, is a highly integrated, low-power multi-service access platform (MSAP) system-on-chip (SoC). It is designed to enable cost-effective delivery of advanced voice, data, and video services over various access technologies. This device is a key component for building next-generation access networks.

Applications:

  • Fiber to the Home (FTTH) Optical Network Units (ONUs)
  • Fiber to the Building (FTTB) Optical Network Units (ONUs)
  • DSL Access Multiplexers (DSLAMs)
  • Passive Optical Network (PON) equipment
  • Ethernet over Copper (EoC) solutions

Features:

  • Integrated Gigabit Ethernet Switch: Provides high-speed data connectivity for various network services.
  • Advanced Traffic Management: Enables Quality of Service (QoS) to prioritize different types of traffic, ensuring optimal performance for voice, video, and data applications.
  • Low Power Consumption: Designed for energy efficiency, reducing operating costs and environmental impact.
  • Comprehensive Security Features: Includes hardware-based security mechanisms to protect against unauthorized access and network threats.
  • Flexible Interface Options: Supports a wide range of interfaces, including Ethernet, GPON, and xDSL, for versatile deployment options.
  • Built-in CPU: Includes an embedded processor for control plane functions and network management tasks.
  • Advanced VLAN Support: Facilitates network segmentation and isolation for enhanced security and performance.

Benefits:

  • Reduced System Cost: Integration of multiple functions into a single chip reduces the number of discrete components required, lowering overall system cost.
  • Improved Performance: High-speed data processing and advanced traffic management ensure optimal performance for demanding applications.
  • Enhanced Scalability: Flexible interface options and robust architecture enable easy expansion and adaptation to changing network requirements.
  • Faster Time to Market: Comprehensive feature set and development tools accelerate product development and deployment.
  • Lower Operating Expenses: Low power consumption reduces energy costs and extends the lifespan of equipment.
  • Simplified Network Management: Integrated CPU and management features streamline network monitoring and control.
  • Increased Security: Hardware-based security features protect against cyber threats and ensure data privacy.

Additional Details:

The PM8388-BI features a highly integrated architecture that combines a Gigabit Ethernet switch, advanced traffic management capabilities, and a powerful embedded processor. It supports various access technologies, including GPON, EPON, and Ethernet, making it suitable for a wide range of deployment scenarios. The device also incorporates comprehensive security features, such as hardware-based encryption and access control, to protect against unauthorized access and network threats. The PM8388-BI is typically packaged in a BGA (Ball Grid Array) for surface mount assembly. This device enables service providers to deliver high-bandwidth services, such as IPTV, VoIP, and high-speed internet access, to residential and business customers.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess