EN
  • EN
  • DE

BDX34D

Part No BDX34D
Manufacturer Power Innovations Ltd
Catalog Transistors (BJT) - Single
Description Transistor de puissance PNP darlington
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Power Innovations Ltd
Win Source Part Number 1153010-BDX34D
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BDX34D CAD Model

Description

The BDX34D is a silicon Epitaxial-Base PNP transistor in Jedec TO-126 type package. It is designed for use in medium power linear and switching applications. It is commonly used in audio amplifiers, power supplies, and motor control circuits. This transistor is known for its robust performance and reliability in various electronic circuits.

Applications

  • Audio Amplifiers: Used in preamplifiers and power amplifiers for audio signal amplification.
  • Power Supplies: Employed in linear and switching power supplies for voltage regulation and current control.
  • Motor Control Circuits: Implemented in motor driver circuits for controlling the speed and direction of DC motors.
  • Relay Drivers: Used as a switch to control relays in various electronic systems.
  • General Purpose Switching: Used in general-purpose switching applications for controlling various electronic circuits.

Features

  • PNP Transistor: A PNP bipolar junction transistor (BJT).
  • Medium Power: Designed for medium power applications.
  • High Collector Current: Capable of handling a significant collector current.
  • Low Saturation Voltage: Exhibits a low collector-emitter saturation voltage.
  • High DC Current Gain (hFE): Offers a high DC current gain for efficient amplification.
  • TO-126 Package: Housed in a TO-126 type package for easy mounting and heatsinking.

Benefits

  • Versatile Application: Suitable for a wide range of applications due to its robust characteristics.
  • Efficient Amplification: High DC current gain provides efficient amplification of signals.
  • Reliable Switching: Low saturation voltage enables reliable switching performance.
  • Easy Mounting: TO-126 package simplifies mounting and heatsinking.
  • Stable Performance: Provides stable and consistent performance in various operating conditions.

Additional Details

The BDX34D features a collector-emitter voltage (VCEO) typically around -80V and a continuous collector current (IC) of approximately -3A. The power dissipation is around 30W. The operating temperature range is typically -65°C to +150°C. It is important to refer to the datasheet for the specific manufacturer for the most accurate and detailed specifications. When using the BDX34D, ensure adequate heatsinking is provided to prevent overheating, especially in high-power applications. It is recommended to use a suitable heat sink compound to improve thermal conductivity between the transistor and the heat sink. Always observe the maximum ratings specified in the datasheet to avoid damaging the transistor. Proper circuit design techniques, including appropriate biasing and current limiting, are essential for optimal performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess