Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Power Integrations
Series CAPZero™
Package Tube
Product Status Discontinued
Programmable Not Verified
Type Capacitor Discharge
Applications Converter, ACDC
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576144-CAP005DG
Ultra Librarian 3D Model Ultra Librarian CAP005DG CAD Model

Description

The CAPZero™ Power Integrations CAP005DG is a specialized integrated circuit (IC) designed for converter and ACDC applications.

  • Type: Capacitor Discharge
  • Package: Tube
  • Programmable: Yes
  • Mounting Type: Surface Mount
  • Package/Case: 8-SOIC (0.154", 3.90mm Width)
  • Supplier Device Package: 8-SO
  • Category: Integrated Circuits (ICs) - Specialized ICs
  • ECCN: EAR99
  • REACH: Unaffected
  • Status: Discontinued

You May Also Be Interested in

Analog Devices Inc.
16-BIT 12GSPS RF DAC WITH INTEGR / Signal Generator 324-BGA-ED (15x15)
Need more? Email Us
ECAD model for AD9166BBPZ
Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $24.8699
ECAD model for KSZ8695X
Maxim Integrated
Precision Resistor Network 14-Pin TSSOP / IC INSTR AMP PROGR PREC 14-TSSOP
Need more? Email Us
ECAD model for MAX5426BEUD+
Infineon Technologies
AUTHENTICATION
Need more? Email Us
ECAD model for SLS10EREUSON3XTMA1
Microchip Technology
IC SWITCH 10/100 9PORT 208PQFP
Lowest to $4,300.7519
ECAD model for KSZ8999
Analog Devices Inc.
DUAL 12-BIT MULTIPLYING DAC / Buffered Multiplying CMOS D/A Converter 24-CERDIP
Need more? Email Us
ECAD model for DAC8212AV/883C
ams
IC WIRELESS NOISE-CANCEL 36FBGA / Digital ANC and Augmented Hearing 36-FBGA
Need more? Email Us
ECAD model for AS3460 FW12-BFBM
Analog Devices Inc.
IC DCL 100TQFP / DCL 100-TQFP-EP (14x14)
Need more? Email Us
ECAD model for ADATE302-02BSVZ
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA / Serial RapidIO® Switch 784-FCBGA (29x29)
Need more? Email Us
ECAD model for 80HCPS1848CHMG

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5718 $55.0130
80+ $1.2897 $103.1760
125+ $1.2494 $156.1750
170+ $1.2091 $205.5470
215+ $1.1688 $251.2920
290+ $1.0479 $303.8910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,500 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention