Products specifications

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Power Integrations
Series CAPZero™
Package Tube
Product Status Discontinued
Programmable Not Verified
Type Automatic Discharge
Applications Converter, ACDC
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 808168-CAP200DG
Ultra Librarian 3D Model Ultra Librarian CAP200DG CAD Model

Description

The specialized integrated circuit (IC) CAPZero™ 808168-CAP200DG is designed for automatic discharge applications from Power Integrations.

  • Package: Tube
  • Applications: Converter, ACDC
  • Standard Package: 100 pieces
  • Mounting Type: Surface Mount
  • Package/Case: 8-SOIC
  • ECCN: EAR99
  • MSL Level: 1
  • REACH Status: Unaffected
  • Series: CAPZero™
  • Status: Discontinued

You May Also Be Interested in

Qorvo US Inc.
RF Front End 400-1100MHz NF 2.4 IP3-13dBm
Lowest to $64.2352
ECAD model for RF2418TR13
Microchip Technology
IC AUTHENTICATION CHIP
Lowest to $1.8023
ECAD model for ATECC608C-SSHDA-T
Analog Devices Inc.
IC RF DAC 144BGA
Need more? Email Us
ECAD model for AD9173BBPZRL
Broadcom Limited
100 MHz KB Network Processor IC
Need more? Email Us
ECAD model for NL10256B-100FGC
ON Semiconductor
CAS24C128HU4IGT3
Need more? Email Us
ECAD model for CAS24C128HU4IGT3
Microchip Technology
IC AUTHENTICATION CHIP 8-UDFN
Lowest to $1.5342
ECAD model for ATAES132A-MAHER-T
Intel
Chipsets Intel FH82H310 Platf orm Controller Hub
Lowest to $64.4284
ECAD model for FH82H310 S RCXY
Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $8.8637
ECAD model for DS28E18Q+T
Allegro MicroSystems, LLC
Smoke Detector IC 16-SOIC
Lowest to $8.9313
ECAD model for A5366CLW

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3896 $50.6480
315+ $0.3197 $100.7055
485+ $0.3097 $150.2045
670+ $0.2997 $200.7990
865+ $0.2897 $250.5905
1,155+ $0.2598 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 130 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention