Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Ground Reference (Virtual)
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 20V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 35ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Voltage - Input 4 V to 40 V
Operating Supply Current 400μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032781-TLE2426CDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE2426CDR CAD Model

Description

The TLE2426CDR by Texas Instruments is a precision voltage reference and regulator designed to offer both high performance and versatility for a wide range of applications. Known as "The Rail Splitter," this innovative component provides a precise, low-noise, and stable reference voltage that is exactly half the supply voltage, making it an ideal choice for systems requiring a virtual ground or a bipolar power supply from a single-ended source.

Key Features

  • Output Voltage: The TLE2426CDR generates an output voltage that is precisely half the input voltage, providing a stable reference with a typical output voltage drift of only 50 ppm/°C.
  • Low Noise: With its low noise output, typically 16 µVrms in the 10 Hz to 100 kHz range, this device ensures a clean signal for sensitive analog circuits.
  • High Output Current: Capable of delivering up to 20 mA of output current, the TLE2426CDR is suitable for a variety of buffering and reference applications.
  • Wide Operating Range: The device operates over a broad supply voltage range from 4 V to 40 V, accommodating a diverse set of power requirements.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device from excessive heat and current conditions.

Applications

The TLE2426CDR is a versatile component that can be used in multiple applications, including:

  • Operational amplifier power supplies
  • Battery-powered equipment
  • Digital-to-analog converter (DAC) and analog-to-digital converter (ADC) reference
  • Portable instrumentation
  • Audio applications

Package and Quality

The TLE2426CDR comes in an 8-pin SOIC package, ensuring ease of integration into a wide array of PCB designs. Texas Instruments is committed to high-quality manufacturing processes, and this product is no exception, meeting rigorous industry standards for performance and reliability.

Conclusion

For designers seeking a reliable and high-performance voltage reference and regulator, the TLE2426CDR from Texas Instruments represents a solid choice. Its precision, low noise, and robust protection features make it a go-to component for creating stable power supplies in both simple and complex electronic systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 1.5V, 3V V ±0.05% 20 mA SOT-23-THIN
Lowest to $3.6139
ECAD model for REF2030QDDCRQ1
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA SOT-89-3
Lowest to $0.0668
ECAD model for AP431SBRTR-G1
Texas Instruments
LM4050/LM4050Q Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 5V SOT23-3
Lowest to $8.2106
ECAD model for LM4050AEM3-5.0
Analog Devices Inc.
IC VREF SERIES 0.4% SOT23-3 / Series Voltage Reference IC Fixed 2.5V V ±0.4% 5 mA SOT-23-3
Lowest to $3.3264
ECAD model for MAX6066BEUR-T
Texas Instruments
IC VREF SERIES 0.05% SOT23-6 / Series Voltage Reference IC Fixed 2.5V V ±0.05% 10 mA SOT-23-6
Lowest to $23.9394
ECAD model for REF3425QDBVRQ1
Texas Instruments
IC VREF SHUNT 5V SOT23-5
Lowest to $1.6826
ECAD model for LM3411AM5-5.0/NOPB
STMicroelectronics
IC REG MICROPWR HI PREC 8QFN / Series Voltage Reference IC Fixed 1.25V V ±0.15% 5 mA 8-QFN (1.5x1.5)
Lowest to $1.5600
ECAD model for TS3312AQPR
Texas Instruments
Low-Noise, Very Low Drift, Precision VOLTAGE REFERENCE
Lowest to $3.9460
ECAD model for REF5020AIDR
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
ECAD model for LM4040BIX3-3.0+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4657 $53.5884
28+ $3.6642 $102.5976
43+ $3.5497 $152.6371
59+ $3.4352 $202.6768
76+ $3.3207 $252.3732
101+ $2.9771 $300.6871
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,880 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention