Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Power Integrations
Series LYTSwitch™-5
Package Tube
Product Status Discontinued
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Frequency - Switching 132.7kHz
Power (Watts) 25 W
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package 16-SO B
Mounting Type Surface Mount
Base Product Number LYT5218
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880462-LYT5218D
Ultra Librarian 3D Model Ultra Librarian LYT5218D CAD Model

Description

The LYTSwitch™-5 series by Power Integrations offers an efficient solution for power management in AC DC converters and offline switches.

  • Product: Power Management IC
  • Power Rating: 25W
  • Output: isolated
  • Features: internal switches
  • Breakdown Voltage: 650V
  • Topology: flyback, step-down (buck), and step-up (boost) modes
  • Frequency: 132.7kHz
  • Package: 16-SOIC package with 14 leads
  • Mounting: surface mount installation
  • Operating Temperature Range: -40°C to 150°C
  • Manufacturer: Power Integrations
  • Status: discontinued

You May Also Be Interested in

NXP / Nexperia
IC CTRLR SMPS DCM/QR 8SOIC
Lowest to $1.2762
ECAD model for TEA18362T/1J
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
ECAD model for NCP1217P133
Infineon Technologies
IC OFFLINE CTRLR SMPS CM 8DIP
Lowest to $1.2263
ECAD model for TDA16822
NXP / Nexperia
IC CTRLR SMPS GREEN OVP 8SO
Lowest to $1.0726
ECAD model for TEA1738L
NXP / Nexperia
Need more? Email Us
ECAD model for TEA1523T
NXP / Nexperia
IC CTRLR GREENCHIP SMPS 16-SOIC
Lowest to $2.3750
ECAD model for TEA1751LT/N1,518
NXP / Nexperia
IC CTRLR SMPS GREEN CM 14SOIC
Need more? Email Us
ECAD model for TEA1654T/N1
NXP / Nexperia
IC CTRLR SMPS OVP UVLO HV 8DIP
Lowest to $1.5071
ECAD model for TEA1523P
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8SOIC
Lowest to $0.6231
ECAD model for TL3842DR-8

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention