EN
  • EN
  • DE

RDK-249

Part No RDK-249
Manufacturer Power Integrations
Catalog Evaluation and Demonstration Boards and Kits
Description KIT REF DESIGN PFS762HG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Power Integrations
Series HiperTFS
Part Status Obsolete(EOL)
Main Purpose Reference Design, PC Power Supply
Embedded No
Utilized IC / Part TFS762HG
Primary Attributes 12V 25A, 5V 2.9A Outputs, 300 ~ 385 VDC Input
Supplied Contents Board(s)
Win Source Part Number 796694-RDK-249
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RDK-249 CAD Model

Description

The RDK-249 is a reference design kit from Power Integrations. It demonstrates a non-isolated, high-efficiency buck converter power supply solution using their LinkSwitch-TN2 family of ICs. This design is specifically targeted towards appliance and metering applications where a simple, low-cost, and reliable power supply is required.

Applications:

  • Appliance power supplies (e.g., washing machines, refrigerators)
  • Metering applications (e.g., smart meters)
  • Industrial control systems
  • Standby power supplies
  • Low-power LED drivers

Features:

  • Non-isolated buck converter topology
  • Based on LinkSwitch-TN2 family of ICs
  • High efficiency
  • Low component count
  • Integrated protection features (e.g., over-temperature, over-current)
  • Compliant with international energy efficiency standards
  • Compact size

Benefits:

  • Provides a simple and cost-effective power supply solution.
  • Reduces energy consumption and lowers operating costs.
  • Enhances system reliability with integrated protection features.
  • Simplifies design and reduces time-to-market.
  • Meets stringent energy efficiency requirements.

Additional Details:

The RDK-249 reference design utilizes the LinkSwitch-TN2 IC to achieve high efficiency and low standby power consumption. The design incorporates a buck converter topology, which is suitable for applications where isolation is not required. The LinkSwitch-TN2 integrates a power MOSFET, oscillator, and control circuitry into a single package, reducing the component count and simplifying the design. The reference design includes detailed schematics, bill of materials (BOM), and test data to facilitate rapid prototyping and evaluation. The integrated protection features of the LinkSwitch-TN2, such as over-temperature and over-current protection, enhance system reliability and prevent damage to the power supply. The RDK-249 is designed to meet international energy efficiency standards, such as Energy Star and EuP Lot 6. Furthermore, it's important to consult the Power Integrations website for the latest documentation and design tools related to the LinkSwitch-TN2 family. When implementing the RDK-249, careful attention should be paid to component placement and thermal management to ensure optimal performance and reliability.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess