Products specifications

Category OEM Souring
Win Source Part Number 1467649-TOP253PG
Manufacturer Power Integrations
Package Tube
Product Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Duty Cycle 78%
Frequency - Switching 66kHz
Power (Watts) 25W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Operating Temperature -40°C ~ 150°C (TJ)
Grade -
Package / Case 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package 8-PDIP-C
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian TOP253PG CAD Model

Description

The TOP253PG by Power Integrations is an advanced AC/DC converter offering efficient power conversion for a wide range of applications. Capable of delivering 15W under typical conditions and up to 25W at peak (85-264VAC), with an enhanced performance of 25W/38W PK at 230V AC, this converter is a versatile solution for power supply requirements. It incorporates Power Integrations' cutting-edge technology, ensuring high efficiency, reliability, and reduced power consumption. The TOP253PG is particularly suitable for applications in consumer electronics, office automation, and industrial control equipment, where compact size and robust performance are crucial.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU 16-bit
Need more? Email Us
ECAD model for MB90598G
STMicroelectronics
MCU F030 Arm Cortex-M0 32KB LQFP-32
Lowest to $1.5682
ECAD model for STM32F030K6T6-6K
NXP / Nexperia
ARM MCU S32K142 256k Flash 32KB RAM
Need more? Email Us
ECAD model for FS32K142HRT0VLLR
Cypress Semiconductor Corp
MCU PSoC
Need more? Email Us
ECAD model for CY8C3865AXI-206
Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN
Need more? Email Us
ECAD model for CY8C4125LQS-S423T
Microchip Technology
8-bit MCU
Lowest to $3.5859
ECAD model for PIC16F1512T-E/SSVAO
Microchip Technology
8-bit MCU 28KB Flash, 2KB RAM, 256B EE
Lowest to $7.1352
ECAD model for PIC16LF18856T-I/MV
Infineon Technologies
32bit Microcontrollers MCU
Need more? Email Us
ECAD model for SAK-TC233LC-24F133F
Cypress Semiconductor Corp
ARM Microcontrollers MCU
Need more? Email Us
ECAD model for S6J324CLSPSC20000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention