Products specifications

Categories Uncategorized
Manufacturer Powtech
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834384-PT4501CESOH
Ultra Librarian 3D Model Ultra Librarian PT4501CESOH CAD Model

Description

The PT4501CESOH is a highly efficient synchronous step-down converter from Powtech. It's designed for a wide range of applications requiring a stable and regulated voltage supply from a higher voltage source. This converter integrates power MOSFETs and utilizes a current mode control architecture for excellent transient response and output voltage accuracy. It also offers comprehensive protection features to ensure safe and reliable operation.

Applications

  • Point-of-load power supplies
  • Distributed power systems
  • Battery-powered applications
  • Industrial control systems
  • Networking equipment

Features

  • High Efficiency: Up to 95% efficiency minimizes power losses.
  • Wide Input Voltage Range: Operates from a wide input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: Allows for flexible output voltage settings to meet specific application needs.
  • Synchronous Rectification: Integrated synchronous rectification enhances efficiency and reduces heat dissipation.
  • Current Mode Control: Provides excellent transient response and output voltage regulation.
  • Over-Current Protection (OCP): Protects the converter and load from excessive current.
  • Short-Circuit Protection (SCP): Prevents damage in the event of a short circuit at the output.
  • Over-Temperature Protection (OTP): Shuts down the converter when the temperature exceeds a safe limit.
  • Under-Voltage Lockout (UVLO): Prevents operation with insufficient input voltage.

Benefits

  • Increased System Efficiency: Reduces energy consumption and heat generation.
  • Stable Output Voltage: Ensures reliable operation of sensitive electronic components.
  • Enhanced System Reliability: Comprehensive protection features prevent damage and ensure long-term operation.
  • Simplified Design: Integrated components and features simplify the design process.
  • Compact Solution: Small form factor enables space-saving designs.

The PT4501CESOH's high efficiency, wide input voltage range, and comprehensive protection features make it an ideal choice for a variety of demanding applications. Its synchronous rectification and current mode control provide excellent performance and reliability. The adjustable output voltage provides flexibility in meeting specific power requirements. The device is typically available in a compact surface mount package.

You May Also Be Interested in

SILEGO
Lowest to $1.0969
ECAD model for SLG3NB314VTR
Sanken
Lowest to $3.5885
ECAD model for SLA2403M
Weidmuller
MULTIMETER 1037 / Average Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Frequency Function Features
Need more? Email Us
ECAD model for 9423580000
Mitsubishi
Lowest to $0.5761
ECAD model for SIM-SL-8P-1.5-E1500
SILEGO
Need more? Email Us
ECAD model for SLG4X4955V
Semikron
Lowest to $80.2941
ECAD model for SKKH172/16E
TDK Corporation
Need more? Email Us
ECAD model for SLF7045T-4R7M1R72
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
TDK Corporation
Need more? Email Us
ECAD model for SLF12575T-3R9M6R7APF

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
895+ $0.0725 $64.8875
2,175+ $0.0595 $129.4125
3,335+ $0.0582 $194.0970
4,655+ $0.0557 $259.2835
5,955+ $0.0543 $323.3565
7,895+ $0.0492 $388.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 134,300 pieces
MOQ: 895 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention