EN
  • EN
  • DE

PRSB6.8C-LF-T75

Part No PRSB6.8C-LF-T75
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Description STANDARD TVS COMPONENTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 280578-PRSB6.8C-LF-T75
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PRSB6.8C-LF-T75 CAD Model

Description

The PRSB6.8C-LF-T75 is a Transient Voltage Suppressor (TVS) diode manufactured by Protek Devices. It is designed to protect sensitive electronic equipment from voltage transients induced by Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and lightning surges. This diode is commonly used in a variety of applications to enhance product reliability and prevent damage from overvoltage conditions. The “LF” suffix indicates that it is lead-free and compliant with RoHS standards, and the “T75” likely refers to a specific tape and reel packaging configuration for automated assembly processes.

Applications

  • Data Line Protection: Protects data lines such as USB, Ethernet, and HDMI interfaces from ESD and surge events.
  • Microcontroller Protection: Safeguards microcontrollers and other integrated circuits from voltage transients that can cause damage or malfunction.
  • Portable Electronics: Used in smartphones, tablets, and laptops to protect against ESD encountered during handling.
  • Industrial Equipment: Protects industrial control systems and sensors from voltage surges and transients present in harsh environments.
  • Automotive Electronics: Employed in automotive electronic control units (ECUs) to protect against voltage transients on power and signal lines.

Features

  • Low Clamping Voltage: Provides a low clamping voltage to effectively protect sensitive downstream circuitry.
  • Fast Response Time: Offers a fast response time to quickly suppress voltage transients, minimizing the duration of the overvoltage condition.
  • High Surge Capability: Designed to withstand high surge currents without degradation, ensuring reliable protection even during severe transient events.
  • Low Capacitance: Features low capacitance to minimize signal distortion, making it suitable for high-speed data lines.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, ensuring environmental friendliness and reduced hazardous substances.

Benefits

  • Enhanced Reliability: Improves the overall reliability of electronic devices by protecting them from harmful voltage transients.
  • Prevented Damage: Prevents damage to sensitive components, reducing the risk of failure and extending the product's lifespan.
  • Improved System Performance: Enhances the performance and stability of electronic systems by mitigating the effects of voltage surges.
  • Reduced Warranty Costs: Lowers warranty claims associated with ESD and surge-related failures, resulting in cost savings.
  • Compliance with Standards: Facilitates compliance with industry standards for ESD and surge immunity, ensuring product acceptance.

Additional Details

The PRSB6.8C-LF-T75 typically has a standoff voltage of 6.8V. The clamping voltage and surge current capability will vary depending on the specific characteristics of the device. It is commonly available in small surface-mount packages such as SOD-323 or similar. The specific datasheet for this component from Protek Devices should be consulted for precise electrical characteristics, including clamping voltage, peak pulse current, and capacitance values, to ensure it is suitable for the intended application. Proper PCB layout is essential for optimal performance, particularly minimizing trace inductance to allow the TVS diode to effectively clamp voltage transients. The "T75" designation typically refers to a specific tape and reel packaging configuration for automated assembly processes, allowing for efficient and accurate placement of the component on circuit boards.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $35.9055
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1548 $58.0500
910+ $0.1271 $115.6610
1,410+ $0.1231 $173.5710
1,940+ $0.1191 $231.0540
2,510+ $0.1152 $289.1520
3,360+ $0.1033 $347.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,800 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess