Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 150 µH
Tolerance ±10%
Current - Saturation (Isat) 300mA
Shielding Unshielded
DC Resistance (DCR) 2.8Ohm Max
Ratings AEC-Q200
Operating Temperature -40°C ~ 125°C
Inductance Frequency - Test 1 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.177" L x 0.157" W (4.50mm x 4.00mm)
Height - Seated (Max) 0.138\
Ultra Librarian 3D Model Ultra Librarian APSD00050432151K00 CAD Model

Description

NULL

You May Also Be Interested in

Sunlord
FIXED IND 8.2UH 1.4A 221MOHM SMD / 8.2 µH Shielded Drum Core, Wirewound Inductor 1.4 A 221mOhm Max Nonstandard
Lowest to $0.3547
ECAD model for SWPA4018S8R2MT
Sunlord
FIXED IND 1UH 1.9A 67 MOHM SMD / 1 µH Shielded Drum Core, Wirewound Inductor 1.9 A 67mOhm Max Nonstandard
Lowest to $0.0492
ECAD model for SWPA4010S1R0NT
Taiyo Yuden
FIXED IND 4.7UH 295MA 500MOHM SM / 4.7 µH Unshielded Drum Core, Wirewound Inductor 295 mA 500mOhm 0805 (2012 Metric)
Lowest to $0.0521
ECAD model for LBC2012T4R7M
Vishay
FIXED IND 1UH 12A 8.45 MOHM SMD / 1 µH Shielded Molded Inductor 12 A 8.45mOhm Max Nonstandard
Lowest to $1.3590
ECAD model for IHLP2525CZER1R0M5A
TDK Corporation
FIXED IND 10UH 2.8A 37.2MOHM SMD
Lowest to $0.4789
ECAD model for RLF10160T-100M2R8-D
Taiyo Yuden
Inductor Power Chip Wirewound 4.7uH 20% 2MHz Metal 1.3A 0.26Ohm DCR 1008 T/R / FIXED IND 4.7UH 1.3A 260 MOHM
Lowest to $0.1916
ECAD model for MAMK2520T4R7M
Taiyo Yuden
Lowest to $0.0737
ECAD model for MAKK2016TR47MNA
Schurter Inc.
FIXED IND 16A 27 MOHM TH
Need more? Email Us
ECAD model for DENO-25-0001
Vishay
IHLP3232 Series 10uH 20% 7.2 mOhms Shielded SMD Fixed Inductor
Lowest to $0.9824
ECAD model for IHLP3232CZER100MA1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention