Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Material - Core Ferrite
Inductance 1.5 mH
Tolerance ±10%
Current Rating (Amps) 480 mA
Current - Saturation (Isat) 290mA
Shielding Shielded
DC Resistance (DCR) 1.73Ohm
Operating Temperature -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height - Seated (Max) 0.228\
Ultra Librarian 3D Model Ultra Librarian BPCF00131355152K00 CAD Model

Description

NULL

You May Also Be Interested in

Vishay
FIXED IND 1UH 69A 890U OHM SMD / 1 µH Shielded Molded Inductor 69 A 890µOhm Max Nonstandard
Need more? Email Us
ECAD model for IHLP8787MZER1R0M51
Schurter Inc.
FIXED IND 16A 27 MOHM TH
Need more? Email Us
ECAD model for DENO-25-0001
TDK Corporation
FIXED IND 10UH 2.8A 37.2MOHM SMD
Lowest to $0.4789
ECAD model for RLF10160T-100M2R8-D
Vishay
IHLP-2525CZ-01 15 20% ER E3 / 15 µH Shielded Inductor Nonstandard
Need more? Email Us
ECAD model for IHLP2525CZER150M01
KOA Speer
SMD Inductors 18uH 5%
Need more? Email Us
ECAD model for KL32TTE180J
Vishay
FIXED IND 820UH 100MA 12 OHM TH / 820 µH Unshielded Inductor 100 mA 12Ohm Max Axial
Need more? Email Us
ECAD model for IRF36ER821K
Vishay
FIXED IND 10UH 250MA 1.6 OHM SMD / 10 µH Unshielded Drum Core, Wirewound Inductor 250 mA 1.6Ohm Max 1812 (4532 Metric)
Lowest to $0.5047
ECAD model for IMC1812ER100K
Sunlord
FIXED IND 8.2UH 1.4A 221MOHM SMD / 8.2 µH Shielded Drum Core, Wirewound Inductor 1.4 A 221mOhm Max Nonstandard
Lowest to $0.3547
ECAD model for SWPA4018S8R2MT
Sunlord
FIXED IND 5.6UH 1.13A 226MOHM SM / 5.6 µH Shielded Drum Core, Wirewound Inductor 1.13 A 226mOhm Max Nonstandard
Lowest to $0.0549
ECAD model for SWPA3012S5R6MT

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention